EN
  • EN
  • DE

CD74HCT154EN

Part No CD74HCT154EN
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODE/DEMUX 4-16 24-DIP / Decoder/Demultiplexer Single 4-to-16 24-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Tube
Part Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 771403-CD74HCT154EN
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT154
Introduction Date November 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CD74HCT154EN CAD Model

Description

The Texas Instruments CD74HCT154EN is a high-speed CMOS Logic 4-to-16 line decoder/demultiplexer integrated circuit designed to deliver high-performance in digital systems. This versatile component is essential for applications requiring the conversion of a binary input signal to a one-of-sixteen output, making it an ideal choice for memory selection, data routing, and control applications.

The device features a binary-coded decimal input structure, comprising four input lines (A0 to A3) that can decode any combination of inputs to one of sixteen mutually exclusive outputs. The outputs are active low, which means that for any input, only one output will be low (active) while the others remain high (inactive). This feature simplifies the design of hardware address decoding and reduces the need for additional gating or inversion circuits.

The CD74HCT154EN operates at a voltage range from 4.5V to 5.5V, making it compatible with TTL logic levels while offering the benefits of High-Speed CMOS technology, such as low power consumption and reduced noise susceptibility. This compatibility ensures that the device can be used in mixed-technology environments, interfacing with both CMOS and TTL logic circuits.

Additional features of the CD74HCT154EN include an enable function, which allows the chip to be disabled, thus forcing all outputs high, and a high impedance state. This functionality is particularly useful when multiple decoders are connected in parallel to prevent bus contention. The device also boasts fast propagation delay times and balanced propagation delays, which contribute to improved timing performance in complex digital systems.

The CD74HCT154EN is provided in a 24-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into a variety of electronic circuits. Its robust design ensures reliable operation over the industrial temperature range of -55°C to 125°C.

Overall, the Texas Instruments CD74HCT154EN is a reliable and efficient solution for digital decoding applications, offering designers a flexible and high-performance component that is well-suited for a wide range of electronic systems.

You May Also Be Interested in

Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess