EN
  • EN
  • DE

74HCT257D@652

Part No 74HCT257D@652
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1312+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 744007-74HCT257D@652
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT257D@652 CAD Model

Description

The 74HCT257D@652 is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatility. This quad 2-input multiplexer with 3-state outputs is part of the 74HCT family, which is compatible with TTL levels. The product is designed to meet the demanding requirements of the modern electronic industry, making it an ideal choice for a wide range of applications.

Key Features

  • Logic Type: Quad 2-Input Multiplexer
  • Output Type: 3-State Outputs
  • Supply Voltage Range: 4.5V to 5.5V
  • Logic Case Style: SOIC
  • No. of Pins: 16
  • Propagation Delay: 8ns at 4.5V
  • Operating Temperature Range: -40°C to +125°C
  • Compatibility: TTL Input

Product Description

The 74HCT257D@652 provides four independent 2-input multiplexers with common select and output enable inputs. The device features 3-state outputs that can be used in bus-oriented applications. The 3-state outputs are controlled by the output enable input, allowing the outputs to assume a high-impedance state. When the output enable input is high, the outputs are in a high-impedance state, regardless of the multiplexer inputs.

With a wide operating voltage range of 4.5V to 5.5V, the 74HCT257D@652 multiplexer operates within the industry-standard voltage range, ensuring compatibility with other TTL logic families. The device is housed in a slim SOIC 16-pin package, which is designed for optimized board space efficiency.

The propagation delay of 8ns at 4.5V is indicative of the device's high-speed performance. The 74HCT257D@652 operates over an extended temperature range from -40°C to +125°C, which ensures reliable operation even under extreme environmental conditions.

Applications

Due to its high-speed and robust performance, the 74HCT257D@652 is suitable for a variety of applications, including:

  • Data routing
  • Signal gating
  • Function generation
  • Arithmetic operations
  • Computer peripheral multiplexing
  • Control systems

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1693 $60.2167
45+ $2.6011 $117.0495
69+ $2.5191 $173.8179
95+ $2.4382 $231.6290
123+ $2.3574 $289.9602
164+ $2.1137 $346.6468
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess