EN
  • EN
  • DE

CD74HCT163M96

Part No CD74HCT163M96
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC SYNC COUNTER PRESET HS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 20MHz
Trigger Type Negative Edge
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028490-CD74HCT163M96
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT163M96 CAD Model

Description

The CD74HCT163M96 is a high-speed silicon-gate CMOS 4-bit binary counter from the renowned manufacturer Texas Instruments. Specifically designed to operate in the high-speed HCT range, this synchronous counter integrates advanced silicon-gate CMOS technology to offer a robust and reliable performance in various applications.

Key Features

  • High-Speed Performance: The CD74HCT163M96 is tailored for speed, making it suitable for high-frequency counting and timing applications.
  • Synchronous Counting: Synchronous operation ensures that the outputs change coincident with each other when instructed by the count-enable inputs and a rising-edge clock signal.
  • Look-Ahead Carry Capability: This feature allows the counters to be used in high-speed counting applications by cascading multiple counters together without significant delay.
  • Complexity Reduction: The counter includes an internal carry look-ahead for cascading purposes, which simplifies the design of multi-stage counters.
  • Wide Operating Voltage: The CD74HCT163M96 operates over a broad voltage range from 4.5V to 5.5V, providing design flexibility for different power environments.
  • Low Power Consumption: The CMOS technology ensures low power dissipation, which is critical for power-sensitive applications.

Applications

The versatile nature of the CD74HCT163M96 allows it to be used across a wide array of applications, including:

  • Industrial Control Systems
  • Instrumentation and Test Equipment
  • Automotive Systems
  • Consumer Electronics
  • Communication Infrastructure

Package and Quality

The CD74HCT163M96 comes in a 96-pin surface-mount package, which is conducive to automated assembly processes and compact circuit designs. Texas Instruments is committed to delivering high-quality products, and this counter is no exception. It is designed and manufactured to meet the stringent standards required by industrial and consumer applications alike.

Whether you’re designing a complex digital system or simply need a reliable counting solution, the CD74HCT163M96 provides the functionality and performance that engineers have come to expect from Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5384 $53.8440
80+ $1.2623 $100.9840
125+ $1.2228 $152.8500
170+ $1.1834 $201.1780
220+ $1.1440 $251.6800
295+ $1.0256 $302.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess