EN
  • EN
  • DE

CD74HCT377MG4

Part No CD74HCT377MG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description High Speed CMOS Logic Octal D-Type Flip-Flop with Data Enable 20-SOIC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Clock Edge Trigger Type Positive Edge
Frequency 50 MHz
Height 2.35 mm
High Level Output Current -4 mA
Lead Free Contains Lead
Length 12.8 mm
Logic Function D-Type
Low Level Output Current 4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Bits per Element 8
Number of Circuits 1
Number of Elements 1
Number of Input Lines 8
Number of Output Lines 8
Number of Pins 20
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 38 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 16 ns
Weight 500.709277 mg
Width 7.52 mm
Win Source Part Number 1051636-CD74HCT377MG4
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD74HCT377MG4 CAD Model

Description

Product Overview: CD74HCT377MG4 from Texas Instruments

The CD74HCT377MG4 is a high-speed CMOS logic Octal D-Type Flip-Flop with Clock Enable, manufactured by Texas Instruments. This integrated circuit is designed to meet the stringent requirements of modern digital electronics, offering a robust and reliable solution for data storage and transfer applications.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with Clock Enable which allows users to control when data is entered into the flip-flops.
  • Operating Voltage: The device operates over a broad voltage range of 4.5V to 5.5V, making it compatible with standard 5V systems.
  • High-Speed Performance: With its fast propagation delay and clock frequency, the CD74HCT377MG4 is optimized for high-speed applications.
  • Low Power Consumption: The device features a low power consumption, which is ideal for power-sensitive designs.
  • Output Drive Capability: It offers strong output drive capability, with the ability to drive 10 LSTTL loads, ensuring reliable signal transmission even in demanding conditions.
  • Compatibility: The HCT logic level is designed to interface with both 5V CMOS and TTL logic levels seamlessly.
  • Temperature Range: The device is operational over a wide temperature range, ensuring consistent performance across varied environmental conditions.
  • Packaging: Provided in a surface-mount package, the CD74HCT377MG4 is suitable for automated assembly processes and compact circuit designs.

Applications

The CD74HCT377MG4 is versatile and can be used in a variety of applications, including:

  • Temporary data storage
  • Data synchronization and transfer
  • System control registers
  • Communication systems
  • Microprocessor or microcontroller interface
  • Industrial control systems
  • Automotive electronics

With its combination of high-speed operation, low power consumption, and robust performance, the CD74HCT377MG4 from Texas Instruments is an excellent choice for designers looking to implement reliable data storage and transfer mechanisms in their digital systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7512 $52.5840
165+ $0.6163 $101.6895
255+ $0.5971 $152.2605
350+ $0.5778 $202.2300
450+ $0.5586 $251.3700
600+ $0.5008 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess