EN
  • EN
  • DE

74HCT377PW

Part No 74HCT377PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal D-type flip-flop with data enable; positive-edge trigger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132182-74HCT377PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT377PW CAD Model

Description

Product Overview: 74HCT377PW from NXP

The 74HCT377PW, manufactured by NXP Semiconductors, is a high-speed Si-gate CMOS device that belongs to the 74HCT family. This integrated circuit is designed to provide exceptional performance in a wide range of digital applications, particularly where the octal D-type flip-flop feature with clock enable is required.

The device comes in a TSSOP-20 (thin shrink small outline package) that is not only space-efficient but also suitable for surface-mounted technology, allowing for a compact and reliable design in electronic systems. The 74HCT377PW operates with a power supply voltage of 5V, making it compatible with TTL (Transistor-Transistor Logic) levels, while offering the low power consumption and high noise immunity characteristic of CMOS devices.

Key Features

  • Logic Type: Octal D-type flip-flop with clock enable
  • Package Type: TSSOP-20
  • Supply Voltage: 5V typical
  • Compatibility: TTL input level compatibility
  • High Noise Immunity: Ensures stable operation in noisy environments
  • Low Power Consumption: Ideal for battery-operated and power-sensitive applications

Applications

The 74HCT377PW is versatile and can be used in a variety of digital systems. Its primary applications include:

  • Buffer storage
  • Register storage
  • Control registers

With its clock enable functionality, the device allows users to control the timing of data transfer, which is essential for synchronous data operations in microprocessor or microcontroller-based systems. The octal configuration of the flip-flops also makes the 74HCT377PW suitable for handling 8-bit data chunks, which is common in digital communication and processing tasks.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74HCT377PW is no exception. It is manufactured to meet the stringent requirements of the industrial and commercial markets, ensuring both reliability and performance. Users can expect a product that operates efficiently over a broad temperature range and has a long operational lifespan.

In summary, the 74HCT377PW from NXP is a practical choice for designers looking for a reliable octal D-type flip-flop with clock enable functionality. Its compatibility with TTL levels, combined with the benefits of CMOS technology, makes it a valuable component in the design of modern digital electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7891 $58.9455
12+ $9.6731 $116.0772
19+ $9.3717 $178.0623
26+ $9.0691 $235.7966
33+ $8.7665 $289.2945
45+ $7.8598 $353.6910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess