EN
  • EN
  • DE

CD74HCT4316M96G4

Part No CD74HCT4316M96G4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD 1X2 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74HCT4316
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915172-CD74HCT4316M96G4
Ultra Librarian 3D Model Ultra Librarian CD74HCT4316M96G4 CAD Model

Description

The CD74HCT4316M96G4 is a high-performance CMOS Quad Analog Switch/Multiplexer/Demultiplexer designed and manufactured by Texas Instruments. This integrated circuit is part of the HCT (High-Speed CMOS Logic) family, which is known for its compatibility with TTL (Transistor-Transistor Logic) while offering the speed and power characteristics of CMOS technology.

The device features four independent switches that can be controlled by digital control signals. Each switch exhibits a very low ON resistance and has an ON resistance match between channels and very low total harmonic distortion (THD). These characteristics make the CD74HCT4316M96G4 suitable for a wide range of applications, including signal gating, chopping, modulation or demodulation (modem), and signal multiplexing for analog-to-digital and digital-to-analog conversion systems.

Key Features:

  • Logic Type: Quad Analog Switch/Multiplexer/Demultiplexer
  • Operating Voltage: Typically at 5V (range from 4.5V to 5.5V)
  • ON Resistance: Low, with match between channels
  • Switch Speed: Fast, with TTL-compatible input levels
  • Bandwidth: High, to support various types of analog signals
  • Package: SOIC-16, offering a compact footprint for space-constrained applications
  • Temperature Range: Specified performance from -55°C to 125°C, ensuring reliability in extreme conditions
  • ESD Protection: Enhanced electrostatic discharge performance

The CD74HCT4316M96G4 is ideal for applications that require precise and reliable switching of analog or digital signals. Its robust design ensures that it can operate in harsh environments, making it an excellent choice for industrial, telecommunications, and consumer electronics. With its combination of high-speed, low power consumption, and compatibility with existing TTL systems, this device provides a versatile solution for designers seeking to enhance the performance of their mixed-signal applications.

Texas Instruments provides comprehensive technical support and documentation for the CD74HCT4316M96G4, including detailed datasheets, application notes, and design resources to assist engineers in integrating this component into their designs with confidence.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4326 $51.9120
285+ $0.3550 $101.1750
440+ $0.3439 $151.3160
605+ $0.3328 $201.3440
780+ $0.3217 $250.9260
1,045+ $0.2884 $301.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,822 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess