EN
  • EN
  • DE

CD74HCT541M96G4

Part No CD74HCT541M96G4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HCT
Package Tape & Reel
Product Status Discontinued
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74HCT541
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577728-CD74HCT541M96G4
Ultra Librarian 3D Model Ultra Librarian CD74HCT541M96G4 CAD Model

Description

Product Overview: CD74HCT541M96G4 from Texas Instruments

The CD74HCT541M96G4 is a high-performance, CMOS logic octal buffer and line driver designed to interface with 5V systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the HCT family, offering a perfect balance between speed and power consumption. It is specifically tailored for driving bus lines or buffer memory address registers, providing a robust and reliable solution for a wide range of digital applications.

Key Features

  • Logic Type: Octal Buffer/Line Driver, Non-Inverting
  • Output Type: 3-State, allowing for bus-oriented applications
  • Number of Channels: 8, providing ample interfacing capability
  • Supply Voltage: 4.5V to 5.5V, compatible with TTL levels
  • Operating Temperature: -55°C to 125°C, ensuring reliability across a wide range of environmental conditions
  • Package / Case: SOIC-20, a space-saving and surface-mountable form factor
  • Mounting Type: Surface Mount, for efficient assembly on printed circuit boards

Performance and Quality

The CD74HCT541M96G4 is characterized by its high noise immunity and low power consumption, making it suitable for interfacing with high-speed logic systems. With a balanced propagation delay and transition times, it ensures reliable and fast data transfer. The device's 3-state outputs can drive bus lines or buffer memory address registers with high efficiency, and their non-inverting nature maintains signal fidelity.

Applications

This versatile octal buffer and line driver can be used in a variety of digital applications, including:

  • Bus driving for data transmission and communication
  • Memory address buffering in computers and servers
  • Interface logic for microprocessors and microcontrollers
  • Signal buffering in telecommunication systems

Quality Assurance

Texas Instruments is committed to delivering high-quality products. The CD74HCT541M96G4 is no exception, undergoing rigorous testing to ensure it meets industry standards for reliability and performance. Engineers and designers can confidently incorporate this buffer and line driver into their systems, benefiting from Texas Instruments' reputation for excellence in semiconductor design and manufacturing.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5714 $51.4260
215+ $0.4689 $100.8135
335+ $0.4542 $152.1570
455+ $0.4396 $200.0180
590+ $0.4249 $250.6910
790+ $0.3810 $300.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess