Introducing the CDC2510PW Clock Buffer by Texas Instruments
The CDC2510PW is a high-performance, precision clock buffer from Texas Instruments designed to meet the stringent requirements of complex digital systems. With its ability to distribute a single input clock to ten outputs with minimal skew and low jitter, this device is an ideal solution for synchronizing multiple components in a digital circuit.
Key Features
- Low Skew: The CDC2510PW offers an extremely low-output skew of 250 ps (typical), which ensures that all clock signals are aligned closely in time, thereby enhancing the overall system performance by reducing timing errors.
- Multiple Outputs: With ten outputs, this clock buffer can drive multiple components, making it perfect for complex systems that require a distributed clock architecture.
- Wide Operating Range: The device operates over a wide voltage range of 3.3V ± 0.3V, providing flexibility in different power environments and compatibility with various logic levels.
- Advanced Packaging: Packaged in a 24-pin TSSOP (Thin Shrink Small Outline Package), the CDC2510PW is designed for space-saving on PCBs without compromising on functionality.
Applications
The CDC2510PW is suitable for a broad range of applications including, but not limited to:
- Networking equipment such as routers, switches, and hubs
- Data communication infrastructure
- High-speed computer servers and workstations
- Telecommunication systems
- Industrial control systems
Technical Specifications
- Supply Voltage: 3.0V to 3.6V
- Frequency Range: Up to 133 MHz
- Operating Temperature Range: -40°C to 85°C
- Output Type: CMOS
With its focus on reliability and precision, the CDC2510PW from Texas Instruments stands out as a robust solution for clock distribution in sensitive digital environments. Its ability to maintain signal integrity across multiple outputs ensures that your system operates cohesively and effectively, making it a valuable component in any design requiring accurate clock distribution.
For more information, detailed datasheets, and technical support, visit the Texas Instruments website or contact their customer support team.