EN
  • EN
  • DE

CDC857-2DGG

Part No CDC857-2DGG
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK DRIVER 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
Type PLL Clock Driver
PLL Yes with Bypass
Input LVTTL, SSTL-2
Output SSTL-2
Number of Circuits 1
Frequency - Max 167MHz
Divider/Multiplier No/No
Voltage - Supply 2.3V ~ 2.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number CDC857
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577907-CDC857-2DGG
Ultra Librarian 3D Model Ultra Librarian CDC857-2DGG CAD Model

Description

The Texas Instruments CDC857-2DGG is a high-performance, 2:4 clock buffer designed to meet the stringent requirements of today's advanced digital systems. This precision clock distribution device is ideal for applications requiring low-skew, low-jitter clock distribution to multiple destinations. With its dual inputs and quad outputs, the CDC857-2DGG is particularly well-suited for distributing clocks in servers, telecommunications, computing, and high-speed data acquisition systems.

Key Features

  • Dual Inputs: The CDC857-2DGG offers two selectable clock inputs, allowing for redundancy and flexibility in clock management.
  • Quad Outputs: Four low-skew outputs ensure synchronized clock distribution to multiple components within a system.
  • Low Skew: With minimal skew between outputs, the CDC857-2DGG provides reliable and consistent timing for critical applications.
  • Low Jitter: The device's low jitter characteristic is crucial for maintaining signal integrity, which is essential for high-speed digital communication.
  • Versatile Voltage Operation: It operates over a wide range of supply voltages, accommodating various system power requirements.
  • Wide Temperature Range: Designed to perform reliably in a broad range of temperature conditions, making it suitable for industrial and commercial environments.

Applications

The CDC857-2DGG clock buffer's versatility makes it an excellent choice for multiple applications, including:

  • Server and Enterprise Solutions
  • Networking and Telecommunications
  • High-Performance Computing
  • Data Acquisition Systems
  • Test and Measurement Equipment

Package and Quality

The device comes in a space-efficient 8-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant and designed for surface mount technology (SMT). Texas Instruments is committed to delivering high-quality products, and the CDC857-2DGG is no exception, meeting stringent industry standards for performance and reliability.

For detailed specifications, application notes, and support documentation, please refer to the official Texas Instruments product page or datasheet for the CDC857-2DGG clock buffer.

You May Also Be Interested in

Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8834 $50.6502
8+ $13.8531 $110.8248
12+ $13.4202 $161.0424
16+ $12.9873 $207.7968
20+ $12.5544 $251.0880
27+ $11.2556 $303.9012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess