EN
  • EN
  • DE

CDCE906PWRG4

Part No CDCE906PWRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Programmable 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Frequency 167 MHz
Input Crystal
Lead Free Contains Lead
Max Frequency 167 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 115 mA
Number of Circuits 1
Number of Elements 3
Number of Outputs 3
Number of Pins 20
Operating Supply Voltage 3.3 V
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Weight 76.997305 mg
Win Source Part Number 1051679-CDCE906PWRG4
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDCE906PWRG4 CAD Model

Description

Product Overview: CDCE906PWRG4 from Texas Instruments

The CDCE906PWRG4 is a highly versatile, programmable clock synthesizer, multiplier, and divider from Texas Instruments (TI), designed to provide flexible timing solutions for a wide range of applications. This device is particularly well-suited for systems that require low-jitter, high-precision clock signals, such as telecommunications, networking, and digital consumer electronics.

Key Features

  • Programmable Clock Outputs: The CDCE906PWRG4 provides three programmable clock outputs that can be configured independently, allowing for a high degree of customization to meet specific system requirements.
  • Low Jitter Performance: The device is engineered to deliver low phase noise and jitter, which is crucial for maintaining signal integrity in high-speed communication systems.
  • EEPROM Memory: With integrated EEPROM, the CDCE906PWRG4 can store user-defined configurations, enabling the device to automatically load settings upon power-up.
  • Wide Frequency Range: It supports a broad frequency range, making it a versatile choice for various applications that require different clocking speeds.
  • I2C Interface: The inclusion of an I2C serial interface facilitates easy programming and control of the device, allowing for on-the-fly adjustments and system diagnostics.

Applications

  • Telecommunications
  • Networking Equipment
  • Consumer Electronics
  • Computing Systems
  • Industrial Applications

Technical Specifications

The CDCE906PWRG4 operates with a supply voltage range of 3.3V, and it features a standard operating temperature range of -40°C to 85°C, making it reliable across various environmental conditions. The device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.

Ordering and Packaging

For ordering, the CDCE906PWRG4 comes in a tape and reel packaging, ensuring safe and efficient handling for mass production. Texas Instruments provides comprehensive technical support and documentation for this product, including datasheets, application notes, and design resources to facilitate integration into your projects.

You May Also Be Interested in

Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
ON Semiconductor
IC CLOCK GENERATOR 20TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess