EN
  • EN
  • DE

CDCE925R04PWR

Part No CDCE925R04PWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Clock Generator
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 230MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Standard Package 1 pcs
Win Source Part Number 990177-CDCE925R04PWR
Ultra Librarian 3D Model Ultra Librarian CDCE925R04PWR CAD Model

Description

The CDCE925R04PWR is a highly versatile, programmable clock synthesizer module developed by Texas Instruments, designed to meet the stringent clocking requirements of modern-day electronics. This device is part of the CDCE9xx family, known for its precision and flexibility in generating clock signals for a variety of applications, including telecommunications, computing, and consumer electronics.

Key Features

  • Programmable Clock Outputs: The device boasts five configurable outputs that can be programmed to support various frequencies, enabling it to cater to a wide range of applications.
  • Low Jitter Performance: With its low-jitter characteristic, the CDCE925R04PWR ensures high-quality signal integrity, which is crucial for maintaining system stability and performance.
  • EEPROM Memory: It includes integrated EEPROM, allowing users to save custom configurations and enabling easy re-use in different systems or applications without the need for reprogramming.
  • Power Supply Range: The device operates on a single 3.3V power supply, making it compatible with most modern electronic systems.
  • Power Down Feature: It offers a power-down mode for reduced power consumption when the device is not in use, contributing to energy-efficient design.

Applications

The CDCE925R04PWR is ideal for use in a variety of applications, including:

  • High-speed digital systems
  • Networking equipment such as routers and switches
  • Data communication and telecommunication devices
  • Consumer electronics
  • Embedded systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CDCE925R04PWR is no exception. It has been rigorously tested to meet high standards of reliability and performance, ensuring that it operates effectively across various temperature ranges and environmental conditions.

Design Support

Designers and engineers can take advantage of Texas Instruments' extensive support resources, including detailed datasheets, application notes, and easy-to-use design tools, to streamline the integration of the CDCE925R04PWR into their projects.

Ordering Information

The CDCE925R04PWR is available in a TSSOP (Thin Shrink Small Outline Package) form factor, with a 24-pin configuration. It is also RoHS compliant, adhering to environmental standards for hazardous substances.

You May Also Be Interested in

Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess