EN
  • EN
  • DE

TMX320VC5502PGF

Part No TMX320VC5502PGF
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219553-TMX320VC5502PGF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMX320VC5502PGF CAD Model

Description

The TMX320VC5502PGF is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments' renowned TMS320C55x DSP generation. This powerhouse of a processor is designed to meet the rigorous demands of a variety of applications, including audio, telecom, industrial, medical, and consumer electronics.

Key Features:

  • High-Speed Performance: With a core frequency that can reach up to several hundred MHz, the TMX320VC5502PGF is built to deliver high-speed digital signal processing capabilities.
  • Advanced Architecture: It features a highly efficient 16-bit fixed-point architecture that is optimized for low-power consumption while maintaining high performance.
  • Memory Flexibility: The device offers a versatile mix of on-chip memory, including RAM and ROM, which provides designers with the flexibility to balance performance and system cost.
  • Peripheral Integration: This DSP includes a variety of integrated peripherals, such as serial ports for UART, I2C, and SPI communication, which facilitate easy interfacing with other components in a system.
  • Low Power Modes: Multiple low power modes are available to minimize power consumption during idle or low-activity periods, which is crucial for battery-powered and energy-sensitive applications.
  • Development Support: Texas Instruments provides extensive support for development, including software tools, reference designs, and a strong ecosystem of modules and third-party networks.

Applications:

The versatility of the TMX320VC5502PGF makes it suitable for a wide range of applications. In the audio domain, it can be used for sound processing and voice recognition. For telecommunications, it can handle tasks such as signal modulation/demodulation and data compression. In industrial settings, it's ideal for control systems and robotics. The medical industry benefits from its precision in imaging and diagnostic equipment, while consumer electronics utilize its capabilities in devices such as digital cameras and gaming consoles.

Overall, the TMX320VC5502PGF is a testament to Texas Instruments' commitment to providing advanced digital signal processing solutions that enable designers to create innovative and efficient products across multiple industries.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess