EN
  • EN
  • DE

CDCI6214RGET

Part No CDCI6214RGET
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 24VQFN / Clock Generator IC 250MHz 2 24-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Clock Generator
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS, LVDS, HCSL
Number of Circuits 2
Frequency - Max 250MHz
Divider/Multiplier No/No
Voltage - Supply 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number CDCI6214
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CDCI6214RGET-ND,296-47627-1,296-47627-2,296-47627-6
Standard Package 250
Win Source Part Number 1321380-CDCI6214RGET
Ultra Librarian 3D Model Ultra Librarian CDCI6214RGET CAD Model

Description

The Texas Instruments CDCI6214RGET is a highly versatile and advanced clock generator designed to meet the stringent requirements of modern electronic systems. This device is part of Texas Instruments' clock and timing solutions, known for their reliability and performance.

Key Features

  • Multiple Outputs: The CDCI6214RGET offers four low-jitter clock outputs, providing flexibility for various applications.
  • Programmable: Each output frequency can be independently programmed, allowing for precise clock management across different system components.
  • Low Jitter: The device is engineered to deliver low-jitter clock signals, which is crucial for maintaining signal integrity in high-speed digital systems.
  • Wide Frequency Range: It supports a broad frequency range, making it suitable for a variety of applications, from consumer electronics to industrial automation.
  • Power Efficiency: Designed with power efficiency in mind, the CDCI6214RGET helps reduce the overall power consumption of the system.
  • Small Form Factor: Housed in a compact 24-pin VQFN package, it is ideal for space-constrained applications.

Applications

The CDCI6214RGET is designed to serve a wide array of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Data communication and telecommunication systems
  • High-performance computing and data servers
  • Industrial and medical equipment requiring precise timing solutions

Technical Specifications

With an operating temperature range from -40°C to 85°C, the CDCI6214RGET is built to perform reliably in harsh environments. The device also features programmable slew rates for signal integrity optimization and is compatible with 1.8V CMOS or LVPECL output levels.

Ordering and Packaging

The CDCI6214RGET is available in a QFN-24 package and can be ordered with custom factory-programmed settings to meet specific application requirements. For detailed information on ordering and packaging, it is recommended to consult the Texas Instruments datasheet and support documentation.

You May Also Be Interested in

National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8044 $52.8484
26+ $3.9421 $102.4946
40+ $3.8189 $152.7560
55+ $3.6957 $203.2635
70+ $3.5725 $250.0750
94+ $3.2030 $301.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,550 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess