EN
  • EN
  • DE

CDCL1810ARGZT

Part No CDCL1810ARGZT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:10 650MHZ 48VQFN / Clock Divider Buffer 10-OUT 1-IN 1:10 48-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Fanout Buffer (Distribution), Divider
Number of Circuits 1
Input LVDS
Output CML
Frequency - Max 650MHz
Operating Supply Voltage 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 771436-CDCL1810ARGZT
Popularity Medium
Supply and Demand Status Limited
Family Name CDCL1810
Introduction Date November 08, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CDCL1810ARGZT CAD Model

Description

The CDCL1810ARGZT is a high-performance, low-skew, low-jitter clock buffer from Texas Instruments, designed to distribute high-speed clock signals with precision and reliability. This clock buffer is an ideal solution for applications that require multiple copies of a clock signal distributed throughout a system with minimal skew and jitter, ensuring synchronized operation across various components.

Key Features

  • Low Skew: The device provides exceptionally low skew (typically
  • Low Jitter: With its low jitter performance, the CDCL1810ARGZT minimizes phase noise and timing errors, contributing to improved signal integrity and system reliability.
  • Multiple Outputs: It features up to 10 low-skew, high-speed clock outputs, making it versatile for a variety of applications that require multiple clocking signals.
  • Wide Frequency Range: The device supports a wide range of input clock frequencies, accommodating various system requirements and simplifying design considerations.
  • Programmable: The outputs can be programmed for different voltage levels, allowing compatibility with various logic standards and providing flexibility in system design.
  • Power Supply: It operates from a single 3.3V supply, simplifying power management within the system.
  • Industrial Temperature Range: The device is rated for industrial temperature ranges, ensuring reliable operation under harsh environmental conditions.
  • Surface-Mount Package: The CDCL1810ARGZT is available in a compact, surface-mount 48-VQFN package, which is suitable for space-constrained applications.

Applications

The CDCL1810ARGZT is ideal for use in a broad range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Data communication and telecommunication systems
  • Server and storage platforms
  • Industrial controls and factory automation
  • Test and measurement equipment

With its robust design and high performance, the CDCL1810ARGZT from Texas Instruments is a top choice for designers looking to optimize their clock distribution networks for speed and accuracy.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1882 $64.7528
8+ $13.2826 $106.2608
12+ $12.8675 $154.4100
17+ $12.4524 $211.6908
21+ $12.0374 $252.7854
28+ $10.7921 $302.1788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,424 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess