EN
  • EN
  • DE

TMS320C6474FCUNA2

Part No TMS320C6474FCUNA2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP MULTICORE 561CSP / DSP 32bit 1.2GHz 8000MIPS 561-Pin FC/CSP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C647x
Packaging Tray
Type Fixed Point
Interface Ethernet MAC, I2C, McBSP
Clock Rate 1.2GHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 3.168MB
Voltage - I/O 1.1V, 1.8V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 95°C (TC)
Mounting SMD
Package 561-BFBGA, FCCSPBGA
Manufacturer Package 561-FC/CSP (23x23)
Win Source Part Number 797345-TMS320C6474FCUNA2
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6474
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6474FCUNA2 CAD Model

Description

The TMS320C6474FCUNA2 is a high-performance, multicore digital signal processor (DSP) developed by Texas Instruments (TI), a leader in semiconductor solutions. This powerful DSP is part of the TMS320C6000 DSP family, which is renowned for its advanced signal processing capabilities and is widely used in a variety of applications including telecommunications, industrial control, audio processing, and medical imaging.

Key Features

  • Multiple Cores: The TMS320C6474FCUNA2 features three C64x+ DSP cores, each running at a clock speed of up to 1 GHz, providing the computational power required for complex signal processing tasks.
  • High-Performance Computing: With up to 6000 MIPS (Million Instructions Per Second) per core, this DSP delivers a total of up to 18,000 MIPS, making it ideal for high-throughput applications.
  • Integrated Memory: The device includes a robust memory architecture with 512 KB of L2 cache per core and 3 MB of shared L3 RAM, facilitating efficient data management and processing.
  • Peripheral Support: A comprehensive set of peripherals, including Gigabit Ethernet MACs, Serial RapidIO, PCIe interfaces, and DDR2 memory controllers, allows for flexible system integration and connectivity.
  • Power Efficiency: Designed with power efficiency in mind, the TMS320C6474FCUNA2 offers dynamic power scaling and a variety of power-down modes to minimize energy consumption without sacrificing performance.

Applications

The TMS320C6474FCUNA2 is suitable for a wide range of applications, such as:

  • Wireless base stations
  • Media gateways
  • Video conferencing systems
  • Medical imaging equipment
  • Test and measurement devices

Design Support

TI provides comprehensive design support for the TMS320C6474FCUNA2, including software and hardware development tools, reference designs, and technical documentation to assist engineers in accelerating product development cycles. With its exceptional performance, scalability, and support, the TMS320C6474FCUNA2 is a versatile solution for any demanding signal processing application.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $418.9441 $418.9441
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess