EN
  • EN
  • DE

CDCL6010RGZR

Part No CDCL6010RGZR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK SYNCHRONIZER 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Clock Synchronizer
PLL Yes with Bypass
Input LVDS
Output CML
Number of Circuits 1
Frequency - Max 1.25GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CDCL6010
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577945-CDCL6010RGZR
Ultra Librarian 3D Model Ultra Librarian CDCL6010RGZR CAD Model

Description

Introducing the CDCL6010RGZR Clock Buffer from Texas Instruments

The CDCL6010RGZR is a high-performance, low-skew clock buffer designed to meet the stringent requirements of today's sophisticated electronic systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this clock buffer is engineered to provide precise clock distribution and signal conditioning with minimal jitter and phase noise, ensuring reliable operation of digital circuits.

Key Features

  • Low Skew: The device offers exceptionally low-output skew, which is crucial for maintaining the timing integrity of high-speed digital signals.
  • Multiple Outputs: Equipped with ten low-jitter LVCMOS outputs, the CDCL6010RGZR can drive multiple loads simultaneously, making it an ideal choice for complex systems that require synchronized clocking.
  • Flexible Input Interface: It supports a wide range of input clock frequencies and types, including crystal, LVPECL, LVDS, or CML, providing design flexibility to accommodate various system requirements.
  • Programmable: The device features programmable settings for output divider ratios, allowing designers to tailor the clock outputs to specific needs.
  • Integrated PLL: The on-chip Phase-Locked Loop (PLL) enhances the clock signal quality by reducing jitter and stabilizing the frequency.
  • Power Supply Range: Operating from a 3.3V supply voltage, the CDCL6010RGZR is suitable for most standard logic levels and power environments.
  • Industrial Temperature Range: It is rated for operation over an industrial temperature range, ensuring performance in harsh environments.
  • Compact Packaging: The device comes in a compact, 48-pin QFN package, which minimizes board space and is ideal for high-density applications.

Applications

The CDCL6010RGZR is well-suited for a variety of applications, including:

  • Data communication equipment
  • Telecommunication infrastructure
  • Networking servers and switches
  • High-performance computing
  • Industrial systems
  • Medical imaging and diagnostics

With its robust feature set and Texas Instruments' reputation for quality, the CDCL6010RGZR clock buffer is an excellent choice for ensuring precise timing in your critical electronic systems. Its versatility and performance make it an indispensable component for designers looking to optimize their applications for speed, reliability, and accuracy.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2698 $57.8094
7+ $15.8112 $110.6784
10+ $15.3171 $153.1710
14+ $14.8230 $207.5220
18+ $14.3289 $257.9202
24+ $12.8466 $308.3184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess