The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

CDCLVD1208RHDT

Part No CDCLVD1208RHDT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:8 800MHZ 28VQFN
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $10.1773 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
4+
$14.1310
$56.524
9+
$11.5950
$104.355
14+
$11.2320
$157.248
19+
$10.8700
$206.530
24+
$10.5080
$252.192
32+
$9.4210
$301.472
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 38,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input LVCMOS, LVDS, LVPECL
Output LVDS
Maximum Input Frequency 800MHz
Supply Voltage - Operating 2.375 V to 2.625 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-VQFN (5x5)
Win Source Part Number 013007-CDCLVD1208RHDT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance

Description

The CDCLVD1208RHDT is a high-performance, low power clock buffer product from Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits. This product is part of Texas Instruments' extensive range of clock and timing devices, featuring an advanced design that offers excellent performance and reliability. The CDCLVD1208RHDT is a 2:8 LVCMOS clock buffer that has been designed to distribute high-speed signals in clock and data distribution applications. It boasts a low additive phase jitter of typically 45fs RMS, making it ideal for high-frequency systems where accurate timing is crucial. The clock buffer can operate at a maximum frequency of 800MHz, providing flexibility for various applications. One of the standout features of the CDCLVD1208RHDT is its low power consumption, which is a significant advantage for energy-sensitive applications. The device operates on a 3.3V power supply and has a maximum power dissipation of 1.89W, making it not only efficient but also environmentally friendly. The CDCLVD1208RHDT also offers a high level of integration, with eight outputs that can be configured as a single 2:8 buffer or two independent 1:4 buffers. This gives users the flexibility to adapt the device to their specific requirements. Furthermore, the device comes in a small 16-pin QFN package, making it suitable for space-constrained applications. The device also features a power-down mode, which disables the outputs in a high impedance state when not in use, further enhancing its energy efficiency. It also supports both 2.5V and 3.3V LVCMOS levels, providing additional flexibility. In terms of reliability, the CDCLVD1208RHDT is built to Texas Instruments' high standards, ensuring robust performance in a wide range of operating conditions. It can operate at temperatures ranging from -40°C to 85°C, making it suitable for use in various environments. In conclusion, the CDCLVD1208RHDT from Texas Instruments is a high-quality, reliable, and energy-efficient clock buffer that offers excellent performance in clock and data distribution applications. Its low power consumption, high-frequency operation, and flexible configuration options make it a versatile solution for a wide range of applications.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.