EN
  • EN
  • DE

CDCM9102RHBT

Part No CDCM9102RHBT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Low-Noise Two-Channel 100-MHz Clock Generator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Clock Generator
PLL No
Input Crystal
Output LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier No/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1160671-CDCM9102RHBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDCM9102
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCM9102RHBT CAD Model

Description

Product Overview: CDCM9102RHBT from Texas Instruments

The CDCM9102RHBT is a highly versatile, low-jitter clock generator designed by Texas Instruments to meet the stringent requirements of modern electronic systems. This compact component offers a perfect solution for applications requiring multiple synchronized output clocks with low noise characteristics.

Key Features

  • Low Jitter Performance: The CDCM9102RHBT delivers exceptional clock signal purity with low phase noise, making it ideal for high-speed digital systems where signal integrity is paramount.
  • Dual-Output Clocks: It provides two low-skew, low-jitter clock outputs that can be independently configured, ensuring versatility across various applications.
  • Programmable Frequency: With programmable output frequencies, designers can tailor the clock signals to specific needs, enhancing the flexibility of their system designs.
  • Supply Voltage: The device operates with a supply voltage ranging from 3.3V to 5V, accommodating a wide range of power supplies and system requirements.
  • Temperature Range: It is built to perform over an industrial temperature range, ensuring reliability and stability in harsh environmental conditions.
  • Small Form Factor: Housed in a compact QFN package, the CDCM9102RHBT saves valuable board space, which is crucial for space-constrained applications.

Applications

The CDCM9102RHBT's performance characteristics make it suitable for a broad range of applications, including:

  • Networking equipment such as routers, switches, and base stations
  • Telecommunications infrastructure
  • High-performance computing and data storage systems
  • Medical imaging and diagnostic equipment
  • Industrial and automation systems

Quality and Support

As with all Texas Instruments products, the CDCM9102RHBT is manufactured to the highest quality standards, ensuring long-term reliability for your critical applications. TI also provides comprehensive technical support and design resources, including datasheets, reference designs, and application notes, to facilitate the integration of the CDCM9102RHBT into your design projects.

You May Also Be Interested in

ON Semiconductor
IC CLOCK GENERATOR 20TSSOP
Need more? Email Us
Microchip Technology
IC JITTER BLOCKER SOT23-6L
Lowest to $12.5732
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1548 $50.4768
39+ $2.5886 $100.9554
60+ $2.5077 $150.4620
83+ $2.4268 $201.4244
107+ $2.3459 $251.0113
143+ $2.1032 $300.7576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess