EN
  • EN
  • DE

CDCVF2510APWRG4

Part No CDCVF2510APWRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3-V PHASE-LOCK LOOP CLOCK DRIVER WITH POWER DOWN MODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type PLL Clock Driver
PLL Yes with Bypass
Input LVTTL
Output LVTTL
Number of Circuits 1
Frequency - Max 175MHz
Divider/Multiplier No/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1160714-CDCVF2510APWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDCVF2510
Introduction Date May 01, 2005
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCVF2510APWRG4 CAD Model

Description

Texas Instruments CDCVF2510APWRG4 Clock Buffer

The CDCVF2510APWRG4 is a high-performance, 3.3V phase-lock loop (PLL) clock driver manufactured by Texas Instruments. This device is designed to distribute high-speed clock signals with minimized skew and jitter, which is critical for synchronizing data transfers and system operations in various digital applications. The CDCVF2510APWRG4 is part of the Clock Buffer and Driver family, offering a reliable solution for clock distribution in complex electronic systems.

Featuring a 3.3V supply voltage, this clock buffer is capable of handling frequencies up to 200MHz, making it suitable for high-speed digital systems. The device comes in a compact 24-pin TSSOP (Thin Shrink Small Outline Package) that is ideal for space-constrained applications. The CDCVF2510APWRG4 provides ten outputs that are evenly distributed in two banks of five, with each bank having its own output enable (OE) pin for enhanced control and flexibility.

The CDCVF2510APWRG4 is equipped with PLL circuitry that locks onto the input clock signal and ensures that the output clocks are phase-aligned, providing a stable and consistent clock signal to downstream components. This feature is particularly important in systems where data integrity and timing precision are paramount, such as high-speed data communications, computing, and advanced digital signal processing.

Furthermore, the device is designed to have low additive phase noise, which contributes to the overall performance of the system by maintaining signal integrity. The CDCVF2510APWRG4 also supports spread spectrum clocking, which can help in reducing electromagnetic interference (EMI), a valuable feature for applications sensitive to noise.

With its robust design and advanced features, the CDCVF2510APWRG4 from Texas Instruments is a versatile and reliable choice for engineers looking to implement an efficient clock distribution network. Its ability to deliver precise clock signals with minimal skew and jitter makes it an essential component in the design of high-performance electronic systems.

For detailed specifications and application guidance, designers should refer to the official datasheet provided by Texas Instruments.

You May Also Be Interested in

Microchip Technology
IC JITTER BLOCKER SOT23-6L
Lowest to $12.5732
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4430 $52.1010
17+ $6.1071 $103.8207
26+ $5.9163 $153.8238
35+ $5.7254 $200.3890
46+ $5.5346 $254.5916
61+ $4.9620 $302.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess