EN
  • EN
  • DE

COP8CBR9IMT8/NOPB

Part No COP8CBR9IMT8/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48TSSOP / MCU 8-bit COP8 CISC 32KB Flash 3.3V/5V 48-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series COP8 8C
Packaging Tube
Core Processor COP8
Core Size 8-Bit
Speed 20MHz
Connectivity Microwire/Plus (SPI), UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 771700-COP8CBR9IMT8/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name COP8
Introduction Date April 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian COP8CBR9IMT8/NOPB CAD Model

Description

Product Overview: COP8CBR9IMT8/NOPB by Texas Instruments

The COP8CBR9IMT8/NOPB is a robust microcontroller unit (MCU) from Texas Instruments, renowned for its high performance and reliability. Designed with advanced technology, this MCU is an integral component for a wide range of applications including industrial control systems, automotive modules, consumer electronics, and more.

Key Features

  • Core: The device is built around a powerful 8-bit COP8™ core, ensuring efficient processing and control capabilities.
  • Memory: It comes equipped with ample memory including flash and SRAM, which are essential for storing code and data respectively.
  • I/O Ports: With multiple input/output ports, this MCU offers excellent interfacing options, providing flexibility in connecting with other peripherals and devices.
  • Timers: Integrated timers support a range of functions such as event counting, pulse width modulation, and timekeeping, which are crucial for various timing-related tasks.
  • Analog-to-Digital Converter (ADC): The onboard ADC allows for accurate conversion of analog signals to digital, facilitating the use of sensors and analog inputs within digital systems.
  • Supply Voltage: It operates across a wide range of supply voltages, making it versatile for different power environments.
  • Package: Housed in a compact and efficient package, the COP8CBR9IMT8/NOPB is designed for space-constrained applications while still offering robustness and functionality.
  • Temperature Range: The device is designed to operate reliably over a broad temperature range, suitable for harsh environmental conditions.

Applications

The versatility of the COP8CBR9IMT8/NOPB MCU makes it an ideal choice for a multitude of applications. It excels in scenarios that require precise control and processing, such as:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics
  • Power management systems
  • Embedded systems

Furthermore, the MCU's robust design and feature set ensure that it can meet the stringent requirements of professional and industrial environments. Texas Instruments' commitment to quality ensures that the COP8CBR9IMT8/NOPB is a reliable and efficient choice for designers and engineers looking for a high-performance MCU solution.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0213 $62.0426
4+ $25.4534 $101.8136
7+ $24.6580 $172.6060
9+ $23.8626 $214.7634
11+ $23.0672 $253.7392
15+ $20.6809 $310.2135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess