EN
  • EN
  • DE

COP8SGR728M7/NOPB

Part No COP8SGR728M7/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor COP8
Part Core Size 8-Bit
Speed(Frequency) 15MHz
Number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 28-SOIC
Win Source Part Number 000258-COP8SGR728M7/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian COP8SGR728M7/NOPB CAD Model

Description

Description

The COP8SGR728M7/NOPB is a versatile microcontroller offering advanced processing capabilities. It is designed to deliver superior performance in embedded systems, making it a preferred choice for developers.

Features and Benefits

  • High processing speed ensures rapid execution of instructions.
  • Refined power management features extend battery life in portable devices.
  • Highly adaptable to different application requirements with flexible I/O options.

Applications

  • Medical devices
  • Home automation systems
  • Smart appliances

Additional Details

This microcontroller is engineered for reliability and efficiency, providing a robust solution for next-generation electronic devices. Its design facilitates easy integration into diverse systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess