EN
  • EN
  • DE

CSD17581Q5A

Part No CSD17581Q5A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 24A/123A 8VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features N-Channel 30 V 24A (Ta), 123A (Tc) 3.1W (Ta), 83W (Tc) Surface Mount 8-VSONP (5x6)
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package 8-VSONP (5x6)
Family Name CSD17581
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 296-49602-1, 296-49602-2, CSD17581Q5A-ND, 296-49602-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867358-CSD17581Q5A
Ultra Librarian 3D Model Ultra Librarian CSD17581Q5A CAD Model

Description

The Texas Instruments CSD17581Q5A is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high performance in power management applications. This device is optimized for 5V gate drive applications, offering a low on-resistance and a robust thermal performance, which makes it an ideal choice for a wide range of applications, including load switches, power supplies, and DC-DC converters.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The CSD17581Q5A boasts an ultra-low on-resistance of just 7.8 mΩ at V<sub>GS = 4.5V, which enhances its efficiency by minimizing conduction losses.
  • High Continuous Drain Current (I<sub>D): With a continuous drain current of 100 A, this MOSFET can handle high current applications with ease.
  • Thermal Performance: The device is encapsulated in a compact SON 5mm x 6mm plastic package that aids in excellent thermal dissipation, ensuring reliability even under high power operation.
  • Fast Switching Speed: Fast switching capabilities reduce switching losses and improve overall performance in high-frequency power switching applications.

Applications

The versatility of the CSD17581Q5A makes it suitable for a variety of applications. Some of the common applications include:

  • DC/DC Converters
  • Motor Control Circuits
  • Power Management for CPUs, GPUs, and Memory
  • Point of Load (POL) Modules
  • Load Switches
  • Hot Swap Circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the CSD17581Q5A is no exception. It is designed to meet the rigorous standards required by industrial, automotive, and consumer electronics markets. The device is RoHS compliant and is designed to perform in the harshest environments, ensuring a long operational life.

Conclusion

The CSD17581Q5A from Texas Instruments represents the pinnacle of MOSFET technology, offering both power efficiency and high performance. Its low on-resistance, high current capability, and excellent thermal properties make it an excellent choice for engineers looking to improve power density and efficiency in their designs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess