EN
  • EN
  • DE

MAX1932ETC+T

Part No MAX1932ETC+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description Safest APD Bias Supply 12-Pin TQFN EP T/R / IC SUPPLY BIAS APD 12-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Controller, Fiber Optic Network
Voltage - Input 2.7 V to 5.5 V
Number of Outputs 1
Output Voltage 4.5 V to 90 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-TQFN (4x4)
Win Source Part Number 1066776-MAX1932ETC+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX1932
Introduction Date December 01, 2002
ECCN EAR99
Country of Origin Hong Kong, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX1932ETC+T CAD Model

Description

Product Overview: MAX1932ETC+T from Maxim Integrated

The MAX1932ETC+T is a high-performance, adjustable-output, current-limiting high-voltage power supply integrated circuit (IC) designed and manufactured by Maxim Integrated. This IC is particularly suitable for applications requiring precise control of high-voltage outputs, such as photomultiplier tubes (PMTs), avalanche photodiodes (APDs), and other bias supply applications. The MAX1932ETC+T is engineered to provide a reliable and efficient solution for systems that demand stable and regulated high-voltage power supplies.

Key Features

  • Adjustable Output: The device offers an adjustable output voltage range from 0 to -300V, allowing for flexible use across various applications.
  • High Accuracy: With excellent output voltage accuracy, the MAX1932ETC+T ensures precision in high-voltage supply requirements.
  • Current Limit: The IC includes a programmable current limit feature to protect the load and the IC from overcurrent conditions.
  • Thermal Protection: Built-in thermal shutdown protection helps prevent damage from overheating, enhancing the reliability and lifespan of the IC.
  • Low Noise: The design of the MAX1932ETC+T minimizes output noise, which is critical for sensitive electronic equipment and measurement devices.
  • Small Package: The device comes in a compact 12-pin TQFN package, making it suitable for space-constrained applications.

Applications

  • Photomultiplier Tubes (PMTs)
  • Avalanche Photodiodes (APDs)
  • Detectors and Sensors
  • Mass Spectrometry
  • Medical Imaging Equipment
  • Electron Microscopes

The MAX1932ETC+T is designed to cater to the needs of engineers and designers who require a compact, efficient, and precise high-voltage power supply. Its robust feature set and reliability make it an ideal choice for critical and high-precision electronic systems. Maxim Integrated's commitment to quality ensures that this IC will perform to the highest standards, providing a stable high-voltage source for a wide array of industrial and medical applications.

You May Also Be Interested in

Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7779 $51.1116
10+ $10.4845 $104.8450
15+ $10.1568 $152.3520
21+ $9.8292 $206.4132
27+ $9.5016 $256.5432
36+ $8.5186 $306.6696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess