EN
  • EN
  • DE

CSD59880RWJ

Part No CSD59880RWJ
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1381827-CSD59880RWJ
Ultra Librarian 3D Model Ultra Librarian CSD59880RWJ CAD Model

Description

The CSD59880RWJ is a state-of-the-art power management device designed and manufactured by Texas Instruments (TI), an industry leader in semiconductor solutions. This product is a part of TI's extensive NexFET™ product line, which is renowned for its high performance and efficiency in power conversion applications.

Key Features

  • High-Efficiency Power MOSFET: The CSD59880RWJ is a high-density power MOSFET that offers reduced power loss and improved power efficiency, making it ideal for a wide range of applications.
  • Advanced Packaging: This device comes in a compact 3.3mm x 3.3mm SON package with an exposed thermal pad, which helps in achieving excellent thermal performance and a smaller footprint on the PCB.
  • Low Resistance: It has ultra-low on-resistance (R<sub>DS(on)) which ensures minimal voltage drop and power loss during operation, contributing to overall system efficiency.
  • Optimized Gate Charge: The CSD59880RWJ features an optimized gate charge (Q<sub>g), which enables fast switching speeds and reduces switching losses, particularly beneficial in high-frequency power conversion.

Applications

The versatile nature of the CSD59880RWJ makes it suitable for a broad range of applications, including but not limited to:

  • DC/DC Converters
  • Motor Drives
  • Computing
  • Servers and Networking Equipment
  • Power Supplies

Reliability and Quality

Texas Instruments is committed to delivering high-quality products. The CSD59880RWJ is built to meet the rigorous standards of the electronics industry, ensuring reliability and performance in even the most demanding conditions. With TI's proven track record, customers can be confident in the consistent performance and longevity of their power management solutions.

Support and Resources

TI provides extensive technical support and resources to assist designers in integrating the CSD59880RWJ into their projects. This includes detailed datasheets, application notes, reference designs, and customer support from TI's engineering team to help streamline the design process and reduce time to market.

You May Also Be Interested in

Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6473 $50.2987
47+ $2.1722 $102.0934
72+ $2.1043 $151.5096
99+ $2.0364 $201.6036
127+ $1.9686 $250.0122
170+ $1.7649 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,825 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess