EN
  • EN
  • DE

CSD68827W

Part No CSD68827W
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 821063-CSD68827W
Ultra Librarian 3D Model Ultra Librarian CSD68827W CAD Model

Description

The CSD68827W is a state-of-the-art N-Channel NexFET™ power MOSFET designed and manufactured by Texas Instruments. It is specifically engineered to deliver high efficiency and power density, making it an ideal choice for a wide range of power management applications. This MOSFET utilizes advanced technology to provide excellent thermal performance and low on-resistance.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The CSD68827W features a remarkably low on-resistance of just 1.7 mΩ at V<sub>GS = 10 V, which significantly reduces conduction losses and improves overall efficiency.
  • High Continuous Drain Current (I<sub>D): It supports a high continuous drain current of up to 60 A, making it suitable for high-power applications.
  • Ultra-Low Q<sub>g and Q<sub>sw: With an ultra-low gate charge and switch charge, the CSD68827W ensures minimal switching losses, which is critical for high-frequency switching applications.
  • SON 5mm × 6mm Plastic Package: The compact footprint of the CSD68827W is encapsulated in a highly efficient SON package, which aids in thermal dissipation and space-saving on the PCB.
  • Halogen-Free: In accordance with environmental standards, the CSD68827W is a halogen-free product, which makes it an eco-friendly choice for designers and manufacturers.

Applications

The versatility of the CSD68827W allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Modules
  • Point of Load (POL) Solutions
  • Server and Telecom Power Supplies
  • Other High-Performance Power Management Systems

Performance and Quality

With Texas Instruments' commitment to quality, the CSD68827W is designed to meet the rigorous demands of modern electronic devices. Its performance is backed by extensive testing and validation to ensure reliability and durability in a wide range of operating conditions.

Conclusion

The CSD68827W MOSFET by Texas Instruments represents a blend of efficiency, power handling, and thermal management, making it a top-tier component for designers looking to optimize their power circuitry. Its robust design and low on-resistance ensure that it can handle demanding applications while maintaining high performance.

You May Also Be Interested in

Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,450 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess