EN
  • EN
  • DE

CSD95482RWJT

Part No CSD95482RWJT
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description POWERSTAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 41-PowerTFQFN
Case / Package 41-VQFN-CLIP (5x6)
Family Name CSD95482
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48517-2, CSD95482RWJT-ND, 296-48517-1, 296-48517-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916136-CSD95482RWJT
Ultra Librarian 3D Model Ultra Librarian CSD95482RWJT CAD Model

Description

The Texas Instruments CSD95482RWJT is a state-of-the-art power management integrated circuit designed to deliver high efficiency and performance for a wide range of applications. This advanced NexFET™ power block is engineered to cater to the needs of modern electronic devices that demand reliable and efficient power solutions.

Key Features

  • High-Efficiency Synchronous Buck Power Stage: The CSD95482RWJT features a synchronous buck power stage that provides exceptional efficiency, reducing thermal stress and enhancing system performance.
  • Optimized for 5V Gate Drive: Optimized for a 5V gate drive, this power block allows for seamless integration with a broad range of controllers and drivers, ensuring compatibility and ease of use.
  • Advanced Packaging: Housed in a compact 5mm x 6mm QFN package, the CSD95482RWJT offers a reduced footprint on the PCB, making it suitable for space-constrained applications.
  • Low Inductance: The device features low inductance, which minimizes parasitic elements and enhances overall system efficiency and performance.
  • High Power Density: With its high power density, the CSD95482RWJT is capable of delivering substantial power in a small package, ideal for high-performance computing and telecommunications.

Applications

The CSD95482RWJT is versatile and can be used in various applications, including:

  • Server and telecom power supplies
  • Multi-phase power supplies
  • Point-of-load (POL) modules
  • Graphics cards (GPU)
  • High-performance computing

Technical Specifications

Some key technical specifications of the CSD95482RWJT include:

  • Input voltage range: 4.5V to 18V
  • Continuous current capability: 40A
  • High- and low-side RDS(on): 1.8mΩ/0.9mΩ (typ.)
  • Switching frequency: Up to 2MHz

In conclusion, the Texas Instruments CSD95482RWJT power block is an excellent choice for designers seeking a high-performance, efficient, and compact power management solution. With its robust feature set and flexible application range, it's poised to meet the demanding requirements of today's cutting-edge electronic systems.

You May Also Be Interested in

Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.6818
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
Microchip Technology
IC HALF BRIDGE DRIVER 28SO
Lowest to $2.9429
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 8-SOICE
Lowest to $0.4692
Infineon Technologies
IC MOTOR DRIVER TO263-7 / Driver
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 30A 8VSON
Lowest to $2.6293

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4808 $50.8848
15+ $6.9587 $104.3805
23+ $6.7412 $155.0476
31+ $6.5237 $202.2347
40+ $6.3063 $252.2520
54+ $5.6539 $305.3106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,060 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess