EN
  • EN
  • DE

CY54FCT244TLMB

Part No CY54FCT244TLMB
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 8-BIT BUFFERS/LINE DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1164261-CY54FCT244TLMB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY54FCT244TLMB CAD Model

Description

The CY54FCT244TLMB is a high-performance, octal buffer/line driver designed to provide interface flexibility between incompatibly operating voltage levels of digital systems. Manufactured by Texas Instruments, this integrated circuit is part of their FCT family, which is known for its high-speed performance. This particular model offers non-inverting buffers with 3-state outputs, making it suitable for bus-oriented applications.

Key Features

  • Technology: The CY54FCT244TLMB utilizes advanced CMOS technology to ensure low power dissipation and high noise immunity, characteristic of CMOS integrated circuits.
  • Speed: This device is designed to operate at high speeds, with a typical propagation delay time significantly lower than many competing products, ensuring swift data transfer and processing.
  • Voltage Operation: It operates at a nominal voltage of 5V, which is compatible with TTL logic levels, allowing for easy integration into existing 5V systems.
  • Drive Capability: The device is capable of driving heavily loaded outputs with high current, up to 64 mA, while maintaining low output impedance to drive capacitive loads.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus without interfering with other components, as the outputs can be placed in a high-impedance state.

Applications

The CY54FCT244TLMB is versatile in its applications, suitable for use in:

  • Bus interface or signal buffering in microprocessor and microcontroller-based systems.
  • Memory driver circuits, where high-speed and high-current drive is necessary.
  • Data communication systems that require robust level translation and signal integrity.
  • Interfacing between different logic families within mixed-voltage systems.

Package and Quality

Encased in a robust LCC (Leadless Chip Carrier) package, the CY54FCT244TLMB is designed for surface-mount technology, offering a compact footprint for space-constrained applications. Texas Instruments is known for their commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.0054 $88.0108
3+ $36.1070 $108.3210
5+ $34.9787 $174.8935
6+ $33.8504 $203.1024
8+ $32.7220 $261.7760
11+ $29.3370 $322.7070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess