EN
  • EN
  • DE

CY74FCT157ATDR

Part No CY74FCT157ATDR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74FCT
Package Tape & Reel
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 64mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74FCT157
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-38079-2,TEXTISCY74FCT157ATDR,CY74FCT157ATDRG4,CY74FCT157ATDRE4,296-38079-1,-296-38079-1-ND,2156-CY74FCT157ATDR,296-38079-6,CY74FCT157ATDR-ND,-CY74FCT157ATDRG4-NDR,CY74FCT157ATDRE4-ND,CY74FCT157ATDRG4-ND,-CY74FCT157ATDRE4,-CY74FCT157ATDRE4-NDR,-CY74FCT157ATDRG4
Standard Package 2,500
Win Source Part Number 1154243-CY74FCT157ATDR
Ultra Librarian 3D Model Ultra Librarian CY74FCT157ATDR CAD Model

Description

The CY74FCT157ATDR from Texas Instruments is a high-performance, quad 2-input multiplexer that belongs to the FCT family of digital logic integrated circuits. This component is designed to meet the demanding requirements of fast communication and data processing systems, delivering both speed and reliability in a compact package.

Fabricated with advanced CMOS technology, the CY74FCT157ATDR offers low power dissipation combined with high-speed operation. It can switch at frequencies up to 150MHz, making it suitable for high-speed data routing applications. Additionally, the device features a balanced output drive, which provides low ground bounce and minimal undershoot, thereby ensuring signal integrity even under the most demanding conditions.

The multiplexer operates from a single 5V supply, which is typical for TTL-compatible components, allowing it to interface easily with older logic families. Its inputs are TTL-compatible, which means that it can receive signals from TTL outputs without requiring any additional interfacing components. This ensures that the CY74FCT157ATDR can be integrated into a wide variety of digital systems without compatibility issues.

The CY74FCT157ATDR is provided in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, denoted by the 'DR' suffix in its part number. This package is designed for surface-mount technology (SMT), which makes it suitable for densely packed PCBs where space is at a premium. The small footprint of the TSSOP package also aids in achieving better thermal performance and faster signal propagation.

Key features of the CY74FCT157ATDR include:

  • Quad 2-input multiplexer configuration
  • High-speed operation (150MHz)
  • Low power consumption with CMOS technology
  • 5V TTL-compatible inputs
  • Low ground bounce and minimal signal undershoot
  • 16-pin TSSOP package for space-saving SMT

Ideal for applications in telecommunications, computing, and high-speed data acquisition, the CY74FCT157ATDR is a testament to Texas Instruments' commitment to providing innovative and reliable digital logic products. Whether used in data multiplexing, signal gating, or as a function generator, this versatile component is engineered to enhance the performance and efficiency of your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess