EN
  • EN
  • DE

CY74FCT162646ATPVC

Part No CY74FCT162646ATPVC
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-Bit Registered Transceivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 1164402-CY74FCT162646ATPVC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT162646
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CY74FCT162646ATPVC CAD Model

Description

Product Overview: CY74FCT162646ATPVC

The CY74FCT162646ATPVC is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product belongs to the FCT (Fast CMOS TTL-Compatible) family, which is known for its fast speed and low power consumption. The CY74FCT162646ATPVC is a 16-bit bus transceiver and register, offering a versatile combination of high-speed operation and the robustness required for demanding digital applications.

Key Features

  • High-Speed Performance: The CY74FCT162646ATPVC is capable of operating at high speeds, making it suitable for high-frequency data transfer applications.
  • Low Power Consumption: Despite its fast performance, this component is designed to consume minimal power, thereby enhancing the overall efficiency of the systems in which it is used.
  • Bi-Directional Interface: The device features 16-bit bi-directional data paths, allowing for flexible data flow in either direction.
  • Edge-Rate Control Circuitry: This feature minimizes output signal overshoot and undershoot, ensuring signal integrity during high-speed operation.
  • Bus-Hold Data Inputs: The inputs have built-in bus-hold circuitry, which eliminates the need for external pull-up or pull-down resistors and simplifies board design.
  • CMOS Technology: Utilizing advanced CMOS technology, the CY74FCT162646ATPVC offers a reliable performance with reduced glitching and lower electromagnetic interference (EMI).

Applications

The CY74FCT162646ATPVC is suitable for a broad range of applications, including:

  • Data communication systems
  • Networking and telecommunication equipment
  • High-speed data acquisition and processing
  • Computers and computer peripherals
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CY74FCT162646ATPVC is no exception, with its design and manufacturing processes geared towards ensuring reliability and performance consistency. It is available in a 48-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while allowing for efficient thermal management and ease of integration into a variety of circuit boards.

In summary, the CY74FCT162646ATPVC from Texas Instruments is a robust and high-speed 16-bit bus transceiver and register, designed to meet the requirements of data-intensive applications where speed and power efficiency are critical.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Lowest to $1.4079
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8953 $53.8483
25+ $4.0166 $100.4150
39+ $3.8911 $151.7529
54+ $3.7656 $203.3424
69+ $3.6401 $251.1669
92+ $3.2635 $300.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess