Product Overview: CY74FCT2240CTQCT by Texas Instruments
The CY74FCT2240CTQCT is a high-speed CMOS Octal Buffer/Line Driver manufactured by Texas Instruments, designed to meet the stringent requirements of today's fast-paced digital systems. This integrated circuit is part of the FCT series, which is renowned for its high-performance interface technology. The device is particularly suitable for driving bus lines or buffer memory address registers thanks to its robust design and high drive capability.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs.
- Operating Voltage: The device operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL logic levels.
- Drive Capability: This product is capable of driving heavily loaded outputs with a 64 mA sink and source capability, ensuring reliable operation in a variety of applications.
- Speed: It boasts a fast propagation delay, which is crucial for high-speed data transmission and processing.
- Package: Housed in a QSOP (Quarter Size Outline Package), the CY74FCT2240CTQCT is designed for space-saving on PCBs without compromising performance.
- Temperature Range: The device can operate over an extended industrial temperature range, making it versatile for various environments.
Applications
The CY74FCT2240CTQCT is ideal for a wide range of applications where buffering and line driving are necessary. It is commonly used in:
- Memory address driving
- Data communication systems
- Computers and computer peripherals
- Signal distribution and transmission
Quality and Reliability
Texas Instruments is committed to delivering high-quality products that exceed industry standards. The CY74FCT2240CTQCT is no exception, with rigorous testing to ensure it meets the reliability and performance expectations that customers demand. The device's design is optimized for reduced power consumption and increased durability, making it a reliable choice for critical applications.
Environmental Compliance
Furthermore, Texas Instruments is dedicated to environmental stewardship. The CY74FCT2240CTQCT is produced with eco-friendly materials and processes, adhering to international regulations and standards for environmental safety and sustainability.