EN
  • EN
  • DE

DAC0808LCM/NOPB

Part No DAC0808LCM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 8-Bit D/A Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 8
Number of D/A Converters 1
Settling Time 150ns (Typ)
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage ±4.5 V ~ 18 V
Architecture Multiplying DAC
Operating Temperature Range 0°C ~ 75°C
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1166329-DAC0808LCM/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DAC0808
Introduction Date January 01, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC0808LCM/NOPB CAD Model

Description

DAC0808LCM/NOPB Digital-to-Analog Converter

The DAC0808LCM/NOPB from Texas Instruments is a high-performance, 8-bit digital-to-analog converter (DAC) that offers a full-scale output current settling time of 150 ns while dissipating just 33 mW with ±5V supplies. This device is a monolithic integrated circuit, available in a compact molded chip carrier package, ensuring both space-saving and durability.

Featuring a relative accuracy of ±0.19% at the "Full Scale" (FS) output, the DAC0808 ensures precision and stability, which is critical for high-end industrial applications. The device is designed to interface directly with a variety of microprocessors, thanks to its double-buffered interface, which includes latch and 3-state output drivers. This makes it highly versatile and suitable for complex digital systems.

The DAC0808LCM/NOPB is characterized for operation from 0°C to 70°C, making it reliable across a broad range of temperature conditions. It also includes a flexible reference input system, allowing the use of positive or negative reference voltages, which enhances its adaptability to different signal requirements. The reference input can handle a wide range of voltages, from 2V to 10V, providing designers with a high degree of freedom in system-level design.

Additionally, the DAC0808LCM/NOPB does not require any external trims to achieve full specified performance for the majority of applications, simplifying the design process and reducing time to market. This ease of use, combined with its high-speed and low power consumption, makes the DAC0808LCM/NOPB an ideal choice for digital control loops, digital-to-analog conversion in embedded systems, process control, and waveform generation applications.

As an environmentally conscious product, the "NOPB" designation indicates that this component is lead-free ("No Lead"), which complies with RoHS (Restriction of Hazardous Substances) regulations. This reflects Texas Instruments' commitment to producing environmentally sustainable components without compromising on quality and performance.

Overall, the DAC0808LCM/NOPB is a reliable, efficient, and precise DAC solution that meets the rigorous demands of modern digital systems, providing designers with a robust tool for a wide array of applications.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
Lowest to $7.1344
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1224 $50.9376
51+ $1.9881 $101.3931
79+ $1.9209 $151.7511
112+ $1.7866 $200.0992
146+ $1.7195 $251.0470
182+ $1.6523 $300.7186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess