EN
  • EN
  • DE

DAC101C085CIMMX/NOPB

Part No DAC101C085CIMMX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 10BIT MICROPWR I2C 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 1
Settling Time 6μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) +0.6/-0.4, +0.12/-0.04
Temperature Range - Operating -40°C to 125°C
Case / Package 8-VSSOP
Win Source Part Number 1032379-DAC101C085CIMMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC101C085CIMMX/NOPB CAD Model

Description

DAC101C085CIMMX/NOPB - Texas Instruments

The DAC101C085CIMMX/NOPB is a highly capable digital-to-analog converter (DAC) component designed and manufactured by Texas Instruments, a leader in semiconductor technology. This device is part of the DAC101 series and is known for its precision, low power consumption, and compact form factor, making it an ideal choice for a wide range of applications.

Key Features:

  • Resolution: The DAC101C085 operates with a 10-bit resolution, providing fine granularity and precise digital-to-analog conversion, which is essential for applications requiring accurate signal representation.
  • Interface: It features an I2C interface, a popular two-wire, bidirectional serial bus that allows multiple devices to communicate with a microcontroller or processor with minimal pin count, which is particularly useful in space-constrained applications.
  • Output Type: This DAC provides a rail-to-rail output, which means it can output voltages that range from the very low (close to ground) to the high (close to the supply voltage), maximizing the dynamic range.
  • Supply Voltage: It operates on a single 2.7V to 5.5V power supply, accommodating a variety of power environments and ensuring compatibility with both 3.3V and 5V logic levels.
  • Power Consumption: The DAC101C085 is optimized for low power consumption, drawing a mere 117 µA at 3V, making it suitable for battery-powered and portable devices where power efficiency is critical.
  • Package: It comes in a VSSOP-8 (Very-Thin Shrink Small Outline No-Lead Package), which is known for its small footprint and high packing density.
  • Temperature Range: The device is specified for operation from -40°C to +105°C, ensuring reliable performance across a wide range of environmental conditions.
  • RoHS Compliant: The DAC101C085CIMMX/NOPB is compliant with the RoHS directive, meaning it is free from hazardous substances such as lead, making it environmentally friendly and suitable for use in a variety of markets.

With its high level of integration and performance features, the DAC101C085CIMMX/NOPB from Texas Instruments is an excellent choice for applications such as data acquisition systems, battery-operated equipment, industrial control systems, and portable instrumentation. Its ease of use, combined with support from Texas Instruments' comprehensive technical resources, ensures a smooth design-in process and reliable operation in the final application.

You May Also Be Interested in

Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5214 $53.2490
85+ $1.2483 $106.1055
125+ $1.2093 $151.1625
175+ $1.1703 $204.8025
225+ $1.1313 $254.5425
300+ $1.0143 $304.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess