EN
  • EN
  • DE

DAC121S101CIMKX/NOPB

Part No DAC121S101CIMKX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 12-Bit Micro Power, RRO Digital-to-Analog Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±8 (Maximum), ±0.5/+1 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 1166406-DAC121S101CIMKX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name DAC121S101
Introduction Date June 17, 2005
ECCN 3A991.c.2
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC121S101CIMKX/NOPB CAD Model

Description

Product Overview: DAC121S101CIMKX/NOPB

The DAC121S101CIMKX/NOPB is a high-performance, 12-bit, single-channel Digital-to-Analog Converter (DAC) from Texas Instruments, designed to deliver precision and reliability for a wide array of applications. This component is part of Texas Instruments' extensive line of data converters that combine innovative design and advanced process technology to meet the demands of modern electronic systems.

Key Features

  • Resolution: The DAC121S101CIMKX/NOPB offers a 12-bit resolution, providing fine-grain output voltage control for precise analog signal generation.
  • Update Rate: It features a fast settling time and is capable of a 1 MSPS update rate, making it suitable for high-speed applications where quick response times are critical.
  • Supply Voltage: Operating from a single 2.7V to 5.5V supply, this DAC is versatile and can fit into a variety of low-voltage or battery-powered systems.
  • Low Power Consumption: Its low power consumption is ideal for portable and battery-operated equipment, as it helps to extend the operational life of the product.
  • Packaging: The device comes in a compact, 6-pin SOT-23 package, which saves valuable board space and is suitable for space-constrained applications.
  • Interface: It features a simple, SPI-compatible serial interface that operates with a clock rate up to 30 MHz, enabling easy integration with most microcontrollers and digital systems.

Applications

The DAC121S101CIMKX/NOPB is used in a wide range of applications, including:

  • Portable Instruments
  • Data Acquisition Systems
  • Industrial Process Control
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Medical Instruments

Quality and Reliability

With the NOPB (No Lead (Pb)) designation, this device is RoHS compliant, making it suitable for use in environmentally sensitive applications. Texas Instruments is known for rigorous testing and quality control, ensuring that the DAC121S101CIMKX/NOPB meets the highest industry standards for performance and reliability.

Whether you are designing a sophisticated industrial system or a simple analog interface, the DAC121S101CIMKX/NOPB from Texas Instruments offers a blend of performance, power efficiency, and space-saving design that can help you achieve your design goals.

You May Also Be Interested in

Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8915 $56.7450
65+ $1.5520 $100.8800
100+ $1.5035 $150.3500
140+ $1.4550 $203.7000
180+ $1.4065 $253.1700
240+ $1.2610 $302.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess