EN
  • EN
  • DE

DAC1221E G4

Part No DAC1221E G4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC 16-BIT D/A CONV. 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 2ms
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 3.3 V
Digital Supply Voltage 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SSOP
Win Source Part Number 080329-DAC1221E G4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC1221E G4 CAD Model

Description

Description

The DAC1221E G4 is an enhanced version of the DAC1221E, offering extended functionality for sophisticated electronic systems. This component is tailored for applications that demand high precision and stability.

Features and Benefits

  • Enhanced precision: Further reduces signal distortion.
  • Robust design: Ideal for long-term manufacturing projects.
  • Superior noise performance: Ensures clear signal transmission.

Applications

  • Medical instrumentation
  • Precision control systems
  • Automated test equipment

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess