Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tube
Product Status Active
Type DAC
Number of Channels 1
Data Interface Serial
Voltage Supply Source Analog and Digital, Dual ±
Voltage - Supply ±2.5V, 5V, 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number DAC1280
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583737-DAC1280IPW
Ultra Librarian 3D Model Ultra Librarian DAC1280IPW CAD Model

Description

Texas Instruments DAC1280IPW Overview

The DAC1280IPW is a highly precise, 12-bit digital-to-analog converter (DAC) designed by Texas Instruments, known for its reliability and performance in a wide array of applications. This integrated circuit (IC) is tailored to meet the stringent requirements of industrial, communication, and automation systems where accurate analog output is a critical factor.

Key Features

  • Resolution: The DAC1280IPW boasts a 12-bit resolution, providing fine granularity and a high degree of precision in the analog signals it generates.
  • Interface: It supports a flexible serial interface that is compatible with various microprocessors and microcontrollers, allowing for easy integration into existing designs.
  • Stability: With its integrated precision reference, the DAC1280IPW ensures stability and low drift over time and temperature, which is essential for maintaining signal accuracy.
  • Power Efficiency: Designed for low-power operation, this DAC is ideal for battery-powered or energy-sensitive applications, ensuring minimal power consumption without compromising performance.
  • Package: The device is available in a TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications while providing robustness and excellent thermal performance.

Applications

The DAC1280IPW is versatile and can be employed in various applications, including:

  • Automated test equipment
  • Data acquisition systems
  • Process control
  • Portable instrumentation
  • Analog output modules

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the DAC1280IPW is no exception. It is designed to meet the rigorous standards of industrial-grade components, ensuring long-term reliability and consistent performance even in the most demanding conditions.

Conclusion

In summary, the DAC1280IPW from Texas Instruments is a top-tier, 12-bit DAC that offers precision, low power consumption, and ease of use. Its robust design and flexible interface make it an ideal choice for designers looking to incorporate accurate analog signal generation into their systems.

You May Also Be Interested in

Maxim Integrated
IC DAS 8CH 10BIT LOW PWR 20-DIP
Lowest to $12.6127
ECAD model for MAX192BCPP+
Maxim Integrated
IC ADC 10BIT SERIAL 20-SOIC
Need more? Email Us
ECAD model for MAX192AEWP-T
Maxim Integrated
IC DMM CIRC 3 3/4 DIG 44-PLCC
Need more? Email Us
ECAD model for MAX134CQH+D
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $65.1941
ECAD model for MAX1343BETX+
Maxim Integrated
IC DAS 12-BIT 100KSPS BUS 28-DIP
Lowest to $37.7505
ECAD model for MAX197BENI
Texas Instruments
IC DAC 8BIT V-OUT 16SOIC / 8 Bit Digital to Analog Converter 8 16-SOIC
Lowest to $15.0204
ECAD model for TLC5628IDWRG4
Maxim Integrated
8-Channel Single ADC SAR 110ksps 12-bit Serial 28-Pin SSOP T/R / IC ADC 12BIT SERIAL 28-SSOP
Lowest to $80.2388
ECAD model for MAX1270BCAI+T
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
Need more? Email Us
ECAD model for PCM1794DB
STMicroelectronics
LINEAR IC'S
Lowest to $9.8503
ECAD model for ISOSD61

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.8127 $76.8127
2+ $63.0258 $126.0516
3+ $61.0562 $183.1686
4+ $59.0867 $236.3468
5+ $57.1171 $285.5855
7+ $51.2084 $358.4588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 316 pieces
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention