EN
  • EN
  • DE

DAC37J82IAAV

Part No DAC37J82IAAV
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT 1600MSPS 144FCBGA / DAC 2-CH Segment 16-bit 144-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 16
Number of D/A Converters 2
Settling Time 10ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface JESD204B
Reference Type External, Internal
Operating Supply Voltage 3.15 V ~ 3.45 V
Voltage - Supply, Digital 0.85 V ~ 0.95 V
INL/DNL (LSB) ±6, ±4
Architecture Current Source
Operating Temperature Range -40°C ~ 85°C
Package 144-FBGA, FCBGA
Manufacturer Package 144-FCBGA (10x10)
Win Source Part Number 772421-DAC37J82IAAV
Popularity Medium
Supply and Demand Status Limited
Family Name DAC37J82
Introduction Date January 01, 2014
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC37J82IAAV CAD Model

Description

Introducing the DAC37J82IAAV from Texas Instruments

The DAC37J82IAAV is a high-performance, dual-channel, 16-bit digital-to-analog converter (DAC) designed by Texas Instruments to meet the demanding requirements of modern communication systems. This state-of-the-art component is part of TI's extensive data converter portfolio and is ideal for applications in wireless infrastructure, test and measurement equipment, and high-speed data acquisition systems.

With its advanced features and robust design, the DAC37J82IAAV offers exceptional value for designers looking to improve system performance and reduce time-to-market. This versatile DAC boasts a maximum sampling rate of 2.5 GSPS, enabling the generation of wide bandwidth signals and effectively supporting high data rate communication standards.

Key Features of the DAC37J82IAAV:

  • High Resolution: The 16-bit resolution ensures precise digital-to-analog conversion, resulting in accurate and high-quality signal generation.
  • Dual-Channel Output: Two independent DAC channels allow for simultaneous output of complex signals, increasing system flexibility.
  • High Sampling Rate: With a sampling rate of up to 2.5 GSPS, the DAC37J82IAAV is capable of supporting high-frequency applications and wideband signal generation.
  • JESD204B Interface: The integrated JESD204B high-speed serial interface facilitates a simplified connection to digital signal processors (DSPs) and field-programmable gate arrays (FPGAs), reducing system complexity and PCB design challenges.
  • Multi-band Operation: The device supports multi-band operation, allowing multiple frequency bands to be synthesized simultaneously, which is particularly useful in multi-standard radio platforms.
  • Low Power Consumption: Designed for power efficiency, the DAC37J82IAAV minimizes power consumption, which is critical for thermal management and overall system cost.
  • Integrated Digital Signal Processing: The onboard digital signal processing (DSP) features include complex mixers, numerically controlled oscillators (NCOs), and digital filters, which provide additional signal manipulation capabilities.

The DAC37J82IAAV is available in a compact, surface-mount package that is suitable for space-constrained applications. Its performance and integration levels make it an ideal choice for next-generation wireless infrastructure, such as 5G, as well as sophisticated instrumentation and professional audio equipment. By choosing the DAC37J82IAAV, engineers can count on Texas Instruments' reputation for delivering high-quality, reliable components that drive innovation and enable cutting-edge technology.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.4491 $74.4491
2+ $72.1226 $144.2452
3+ $69.7960 $209.3880
4+ $67.4695 $269.8780
5+ $60.4899 $302.4495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess