EN
  • EN
  • DE

PI5C3125CLX

Part No PI5C3125CLX
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Pericom
Win Source Part Number 348077-PI5C3125CLX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5C3125CLX CAD Model

Description

The PI5C3125CLX is a 3.3V, 4-bit, 2-port bus exchange switch manufactured by Pericom (now Diodes Incorporated). This device is designed to isolate or exchange data between two separate buses. Its primary function is to provide a low-resistance path for signal transmission, making it suitable for applications requiring minimal signal degradation.

Applications

  • Bus Isolation: Used to isolate sensitive buses from noisy or potentially damaging environments.
  • Bus Exchange: Employed to exchange data between two different buses or systems.
  • Level Translation: Can be used in conjunction with other components to perform voltage level translation between different logic families.
  • Memory Systems: Utilized in memory interfaces to isolate or switch between different memory banks.
  • Data Acquisition Systems: Used to switch between different data sources or channels.

Features

  • 4-Bit, 2-Port Configuration: Provides switching for 4 bits between two ports, enabling efficient data routing.
  • Low On-Resistance: Minimizes signal attenuation and distortion, ensuring high signal integrity.
  • High Bandwidth: Supports high-speed data transmission with minimal signal degradation.
  • Fast Switching Speed: Enables rapid signal switching, crucial for high-performance applications.
  • 3.3V Power Supply Operation: Compatible with standard 3.3V logic levels.
  • TTL-Compatible Control Inputs: Allows for easy interfacing with standard logic circuits.
  • Low Power Consumption: Suitable for battery-powered and energy-sensitive applications.

Benefits

  • Increased System Reliability: Allows for isolation of critical components, enhancing system robustness.
  • Improved Signal Integrity: Low on-resistance ensures high-quality signal transmission.
  • Enhanced System Performance: Fast switching speeds and high bandwidth enable efficient data processing.
  • Reduced Board Space: Integrates multiple switching functions into a single package, saving valuable PCB area.
  • Cost-Effective Solution: Provides a cost-efficient means of implementing bus isolation and exchange.

Additional Details

The PI5C3125CLX is commonly available in surface-mount packages like SOIC and TSSOP for easy integration into PCB layouts. The datasheet specifies the precise on-resistance, propagation delay, and other critical parameters. The device is designed to operate over a wide temperature range, making it suitable for industrial applications. The 'LX' suffix usually denotes a specific package type or a lead-free/RoHS compliant version. This part is designed for applications where high-speed switching and low signal distortion are required.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess