EN
  • EN
  • DE

ADS54J20IRMP

Part No ADS54J20IRMP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 72VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 72-VQFN (10x10)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 72-VFQFN Exposed Pad
Case / Package 72-VQFN (10x10)
Family Name ADS54J20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A3
HTSUS 8542.39.0001
Other Part Number 296-44630, -296-44630-ND
Quantity per package 168
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860421-ADS54J20IRMP
Ultra Librarian 3D Model Ultra Librarian ADS54J20IRMP CAD Model

Description

The Texas Instruments ADS54J20IRMP is a high-performance, dual-channel analog-to-digital converter (ADC) that offers a remarkable blend of speed and precision for a wide range of applications. This ADC is part of the ADS54J20 series and is designed to meet the rigorous demands of advanced digital signal processing systems such as radar, communication receivers, and multi-channel data acquisition systems.

Key Features

  • High-Speed Performance: The ADS54J20IRMP operates at a sampling rate of up to 1 GSPS (giga-samples per second), providing the high-speed performance required for capturing and converting fast transient signals with high fidelity.
  • Dual-Channel Operation: This device features two ADC channels, which allow for simultaneous sampling and processing of two separate input signals, making it ideal for multi-channel systems.
  • Resolution: With a resolution of 14 bits, the ADC offers fine quantization levels, ensuring that the digital representation of the analog signal is accurate and detailed.
  • Digital Signal Processing: The ADS54J20IRMP includes digital signal processing features such as a digital down-converter (DDC) with decimation which reduces the data rate and improves signal-to-noise ratio (SNR).
  • Low Power Consumption: Despite its high-speed capabilities, the ADC is designed for efficient power consumption, making it suitable for applications where power efficiency is crucial.
  • JESD204B Interface: The device supports the JESD204B serial interface standard for high-speed data converters, which simplifies the design of high-speed data acquisition systems and reduces the number of data I/O lines required.

Applications

The ADS54J20IRMP is versatile enough to be used in a variety of high-speed signal processing applications. These include:

  • Wireless communications infrastructure
  • Radar and satellite systems
  • Test and measurement equipment
  • Medical imaging devices
  • High-speed data acquisition systems

In summary, the Texas Instruments ADS54J20IRMP is a state-of-the-art dual-channel ADC that delivers exceptional performance for systems requiring high-speed, high-resolution analog-to-digital conversion. Its robust feature set and efficiency make it a top choice for engineers and designers working on cutting-edge electronics.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $342.1053 $342.1053
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 322 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess