Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 8
Number of D/A Converters 1
Settling Time 12µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Internal, Supply
Voltage - Supply, Analog 1.71V ~ 5.5V
Voltage - Supply, Digital 1.71V ~ 5.5V
INL/DNL (LSB) ±1, ±1
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Mounting SMD (SMT)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DAC43701DSGRTR
Standard Package 3,000
Win Source Part Number 977366-DAC43701DSGR
Ultra Librarian 3D Model Ultra Librarian DAC43701DSGR CAD Model

Description

DAC43701DSGR: A Precision Digital-to-Analog Converter from Texas Instruments

The DAC43701DSGR is a state-of-the-art digital-to-analog converter (DAC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor technology. This precision DAC is part of TI's extensive range of high-performance integrated circuits and is specifically engineered to meet the needs of demanding applications that require high accuracy and stability.

At the heart of the DAC43701DSGR is a 16-bit resolution that ensures fine granularity in the analog output, making it suitable for applications where precise control of voltage or current is critical. The device operates over a wide supply range, which is particularly beneficial for systems that need to work with various power levels. This flexibility makes the DAC43701DSGR an ideal choice for industrial, communication, and healthcare applications, among others.

One of the key features of the DAC43701DSGR is its integrated precision reference, which eliminates the need for external components and simplifies the design process. This reference provides a stable and accurate voltage that ensures the DAC's performance is consistent over time and across different operating conditions. Additionally, the device boasts a low-power architecture, making it well-suited for battery-powered and energy-sensitive applications.

The DAC43701DSGR supports multiple communication interfaces, including I2C and SPI, which allows for easy integration into a variety of system designs. The flexibility in choosing the interface ensures that engineers can select the most appropriate communication protocol for their specific application requirements.

For design robustness, the DAC43701DSGR features a Power-On Reset (POR) circuit that ensures the DAC output powers up at a known state and a Thermal Shutdown (TSD) feature that protects the device in extreme temperature conditions. Furthermore, the device is packaged in a compact, surface-mountable VSSOP-10 package, which is ideal for space-constrained applications.

In summary, the DAC43701DSGR from Texas Instruments is a highly precise and reliable digital-to-analog converter that offers a range of features designed to simplify and enhance system design. Its high resolution, integrated reference, low power consumption, and robust protection features make it an excellent choice for engineers looking to develop sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DAS 8CH 10BIT LOW PWR 20-DIP
Lowest to $12.6127
ECAD model for MAX192BCPP+
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
ECAD model for TDA8763M/4/C4,112
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $65.1941
ECAD model for MAX1343BETX+
Maxim Integrated
IC DAS 12BIT 100KSPS 44-PLCC
Need more? Email Us
ECAD model for MAX180CCQH
Maxim Integrated
IC DAS 12BIT 100KSPS 40-DIP
Lowest to $32.3781
ECAD model for MAX180BEPL+
Maxim Integrated
IC DAS 12BIT 2-WIRE 28-SSOP
Lowest to $40.0475
ECAD model for MAX128BCAI
Texas Instruments
IC ADC 10BIT SAR 32TSSOP / 10 Bit Analog to Digital Converter 8 Input 1 SAR 32-TSSOP
Need more? Email Us
ECAD model for TLV1578CDAR
Maxim Integrated
IC DAS 12BIT SNGL 28-SSOP
Lowest to $48.7967
ECAD model for MAX197AEAI+
Maxim Integrated
IC DAC STEREO AUDIO 8-SOIC
Lowest to $6.0993
ECAD model for MAX5556ESA+T

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0948 $50.2752
59+ $1.7188 $101.4092
91+ $1.6651 $151.5241
125+ $1.6114 $201.4250
161+ $1.5577 $250.7897
215+ $1.3965 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 122,800 pieces
MOQ: 24 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention