EN
  • EN
  • DE

MC100EP445FAG

Part No MC100EP445FAG
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr ON Semiconductor
Package Tray
Product Status Active
Applications Data Management
Interface Differential
Voltage - Supply 3V ~ 5.5V
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number MC100EP445
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 221302-MC100EP445FAG
Ultra Librarian 3D Model Ultra Librarian MC100EP445FAG CAD Model

Description

ON Semiconductor MC100EP445FAG: High-Performance ECL Programmable Delay Chip

The MC100EP445FAG is a cutting-edge, programmable delay chip designed by ON Semiconductor, renowned for its high-speed operation and exceptional reliability. This device is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) product line, which is engineered to meet the stringent requirements of telecom infrastructure, high-speed networking, and advanced computing systems.

Key Features

  • Programmable Delay: The chip offers a programmable delay function, which allows designers to fine-tune the timing of critical signals within their electronic systems. This ensures precise synchronization and timing alignment for high-speed digital circuits.
  • High-Speed Operation: With its ECL logic, the MC100EP445FAG operates at extremely high speeds, making it suitable for applications requiring fast signal processing and minimal propagation delay.
  • Multiple Outputs: The device features five differential outputs, providing the flexibility to distribute the delayed signal to multiple destinations without the need for additional buffering or distribution components.
  • Flexible Voltage Supply: It supports a wide range of supply voltages, accommodating various system design requirements and simplifying integration into mixed-voltage environments.
  • Temperature Range: The MC100EP445FAG is designed to operate over an extended industrial temperature range, ensuring reliable performance in harsh environmental conditions.

Applications

The ON Semiconductor MC100EP445FAG is ideal for deployment in a variety of high-speed digital applications, including:

  • Telecommunication equipment
  • Data communication networks
  • Automated test equipment (ATE)
  • High-speed computer servers and workstations
  • Pulse and signal generation circuits

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MC100EP445FAG is manufactured using advanced semiconductor processes, ensuring consistent performance and longevity. It is also backed by ON Semiconductor's comprehensive technical support and service, providing customers with confidence in their design and product longevity.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Texas Instruments
PATTI / Interface
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.6220 $76.8660
6+ $21.0232 $126.1392
9+ $20.3663 $183.2967
12+ $19.7093 $236.5116
16+ $19.0523 $304.8368
21+ $17.0813 $358.7073
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess