EN
  • EN
  • DE

LTC3407EDD-4#TRPBF

Part No LTC3407EDD-4#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.5V to 5.5V Synchronous Step Down Dual-Out 0.6V to 5V 0.8A/0.8A 10-Pin DFN EP T/R / IC REG BCK BST ADJ 0.8A DL 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Output Current 800mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 120512-LTC3407EDD-4#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC3407-4
Introduction Date April 17, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3407EDD-4#TRPBF CAD Model

Description

LTC3407EDD-4#TRPBF Dual Channel, 600mA, 4MHz Synchronous Step-Down Regulator

The LTC3407EDD-4#TRPBF is a high-performance, dual-channel, synchronous step-down regulator from Linear Technology, designed for portable and compact electronics. This efficient power management integrated circuit (PMIC) is capable of delivering up to 600mA of continuous current per channel at output voltages as low as 0.6V, making it an ideal solution for battery-powered devices where energy efficiency is critical.

With a wide input voltage range from 2.5V to 5.5V, the LTC3407EDD-4#TRPBF is versatile enough to be powered from single-cell lithium-ion batteries, multi-cell alkaline batteries, or other standard power supplies. Its 4MHz switching frequency enables the use of small, low-cost capacitors and inductors, which reduces the overall footprint and cost of the power supply design.

The LTC3407EDD-4#TRPBF features internal synchronous rectification, which enhances efficiency by eliminating the need for an external Schottky diode. This integrated approach improves thermal performance and reliability, which is crucial for space-constrained and thermally sensitive applications.

This regulator incorporates a 'Burst Mode' operation that significantly reduces quiescent current under light loads, extending battery life in portable devices. Additionally, the device has a low dropout operation, ensuring optimal performance even when the input-to-output voltage differential is small.

For protection and reliability, the LTC3407EDD-4#TRPBF includes over-temperature protection and current limiting to safeguard the device and downstream components from damage under abnormal conditions. The power good status outputs enable easy power sequencing and system monitoring.

The LTC3407EDD-4#TRPBF comes in a compact 10-lead (3mm x 3mm) DFN package, which is suitable for space-constrained applications such as handheld devices, digital cameras, and other portable consumer electronics.

In summary, the LTC3407EDD-4#TRPBF from Linear Technology is a powerful, efficient, and versatile step-down regulator that offers dual-channel capability, high switching frequency, and robust protection features. Its compact size and high efficiency make it an excellent choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0305 $60.9150
70+ $1.6655 $116.5850
110+ $1.6135 $177.4850
150+ $1.5616 $234.2400
195+ $1.5096 $294.3720
260+ $1.3537 $351.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess