EN
  • EN
  • DE

DAC714HL

Part No DAC714HL
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 16-Bit DIGITAL-TO-ANALOG CONVERTER With Serial Data Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1166505-DAC714HL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC714HL CAD Model

Description

The DAC714HL is a highly sophisticated digital-to-analog converter (DAC) designed by Texas Instruments, a leader in semiconductor design and manufacturing. This precision DAC is part of a family of monolithic 16-bit digital-to-analog converters that offer excellent stability and high performance, making it an ideal choice for applications requiring precise analog output.

Key Features

  • Resolution: The DAC714HL boasts a 16-bit resolution, ensuring fine granularity and precise digital-to-analog conversion.
  • Settling Time: With a fast settling time, this DAC is well-suited for applications where speed and responsiveness are critical.
  • Output Range: It offers a wide output range, providing flexibility for use in various systems and configurations.
  • Interface: The device includes a parallel interface for data input, making it compatible with a broad range of microcontrollers and digital systems.
  • Package: The DAC714HL comes in a robust hermetic package, ensuring its reliability and longevity even in harsh environmental conditions.

Applications

The DAC714HL is suitable for a variety of applications across different industries. Its precision makes it an excellent choice for:

  • Industrial control systems
  • Professional audio equipment
  • Data acquisition systems
  • Automated test equipment
  • Medical instrumentation

Technical Specifications

Parameter Value
Resolution 16-bit
Interface Type Parallel
Settling Time Typically fast
Output Type Voltage - Buffered
Package / Case Hermetic

Conclusion

For engineers and designers looking for a reliable and precise digital-to-analog conversion solution, the Texas Instruments DAC714HL is an excellent choice. Its robust design, coupled with its high-resolution output and fast performance, make it a versatile component suitable for a wide range of demanding applications.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess