EN
  • EN
  • DE

DAC7664YCT

Part No DAC7664YCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16-BIT, QUAD VOLTAGE OUTPUT DIGITAL-TO-ANALOG CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Number of D/A Converters 4
Settling Time 15μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type Internal
Operating Supply Voltage ±5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±3 (Maximum), -1/+2
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 1166585-DAC7664YCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DAC7664
Introduction Date May 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC7664YCT CAD Model

Description

Product Overview: Texas Instruments DAC7664YCT

The DAC7664YCT is a high-performance, 16-bit digital-to-analog converter (DAC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This precision DAC is part of TI's extensive data converter portfolio and is crafted to meet the demanding requirements of industrial, communication, and high-end consumer electronics applications.

Featuring a quad-channel architecture, the DAC7664YCT allows for multiple analog outputs from a single chip, making it an ideal choice for systems requiring multiple DACs while minimizing board space and system complexity. Each of the four channels can be independently programmed, providing versatility and fine control over the output signals.

Key Features:

  • Resolution: The DAC7664YCT boasts a 16-bit resolution, ensuring high precision in the conversion process and resulting in accurate and stable analog outputs.
  • Interface: The device includes a flexible serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces, making it easy to integrate with a wide range of microcontrollers and digital systems.
  • Settling Time: With a fast settling time, this DAC quickly reaches a stable output state after a data change, which is critical for applications where speed and response times are essential.
  • Supply Voltage: Operating from a single supply voltage ranging from +4.75V to +5.25V, the DAC7664YCT simplifies power management in systems where the power supply is limited.
  • Low Power Consumption: It is designed for low power operation, making it suitable for portable and battery-powered applications where power efficiency is a priority.
  • Packaging: The device is available in a compact LQFP (Low Profile Quad Flat Package) form, ensuring a small footprint on the PCB.

Furthermore, the DAC7664YCT is equipped with a power-on-reset circuit that ensures the DAC output powers up at zero volts and remains there until a valid write to the device takes place. This feature enhances the safety and predictability of system behavior during power-up sequences.

For designers and engineers looking for a reliable and high-quality DAC solution, the Texas Instruments DAC7664YCT is an excellent choice that combines performance, integration, and ease of use in a single package.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT V-OUT SC70-6
Lowest to $4.8972
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Texas Instruments
IC DAC 10BIT A-OUT 48VQFN
Lowest to $27.7492
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $7.5574
Analog Devices Inc.
IC DAC 16BIT LC2MOS VOUT 28CLCC / 16 Bit Digital to Analog Converter 1 28-LCC (11.43x11.43)
Need more? Email Us
Texas Instruments
IC DAC 12BIT V-OUT 24VQFN / 12 Bit Digital to Analog Converter 8 24-VQFN (4x4)
Lowest to $12.6091
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0345

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess