EN
  • EN
  • DE

DAC7742YB

Part No DAC7742YB
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 730520-DAC7742YB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC7742YB CAD Model

Description

The DAC7742YB is a high-precision digital-to-analog converter (DAC) from Texas Instruments, designed to meet the rigorous demands of industrial control systems, automated test equipment, and high-end audio applications. This product stands out for its exceptional accuracy and stability, making it an ideal solution for situations where precise analog output is critical.

Key Features

  • Resolution: The DAC7742YB boasts a 16-bit resolution, providing fine granularity in its analog output, which is essential for applications requiring high precision.
  • Interface: It features a flexible serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces, ensuring easy integration into a wide range of systems.
  • Output Range: Users can select from multiple output ranges, both unipolar and bipolar, giving the DAC7742YB versatility in different application scenarios.
  • Reference Voltage: An external reference voltage can be applied, offering the user control over the full-scale output voltage to match specific requirements.
  • Power Supply: The device operates with a +5V power supply, making it compatible with many standard systems without the need for additional power regulation.
  • Package: The DAC7742YB is available in a compact TSSOP-38 package, which is conducive to space-constrained applications.

Performance Characteristics

The DAC7742YB delivers outstanding performance with a settling time of just 5 microseconds, ensuring rapid response to input changes. Its low glitch energy reduces the likelihood of undesired artifacts in the output signal, which is particularly important in high-fidelity audio applications. The device also features a low power consumption profile, which is beneficial for power-sensitive designs.

Applications

With its robust feature set, the DAC7742YB is suitable for a wide array of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • High-end audio equipment

Overall, the Texas Instruments DAC7742YB is a versatile and reliable choice for systems that require high-precision analog output with dependable performance.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5112 $62.0448
8+ $12.7272 $101.8176
13+ $12.3295 $160.2835
17+ $11.9317 $202.8389
22+ $11.5340 $253.7480
30+ $10.3408 $310.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 467 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess