EN
  • EN
  • DE

DAC7742YC

Part No DAC7742YC
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case QFP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 737853-DAC7742YC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC7742YC CAD Model

Description

The DAC7742YC from Texas Instruments is a highly precise digital-to-analog converter (DAC) designed to deliver exceptional performance for a wide range of demanding applications. This 16-bit DAC is part of Texas Instruments' portfolio of high-accuracy, voltage-output digital-to-analog converters that are ideal for process control, automated test equipment, and data acquisition systems.

Key Features:

  • Resolution: The DAC7742YC boasts a 16-bit resolution, providing fine granularity and high precision in analog output signals.
  • Channel Configuration: It features a single-channel output, allowing for dedicated conversions and simplified design in single-signal applications.
  • Interface: The device includes a flexible serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interfaces, ensuring easy integration with a variety of microcontrollers and digital systems.
  • Reference Voltage: An external reference voltage can be used to set the full-scale output voltage, giving designers control over the range and precision of the output signal.
  • Settling Time: The DAC7742YC offers a fast settling time, ensuring quick and accurate updates to the analog output.
  • Power Supply: This DAC operates from a 5V power supply, making it compatible with standard digital systems and simplifying power management.
  • Package: The device is available in a compact, surface-mount package, which is conducive to space-constrained applications.

Applications:

The DAC7742YC is well-suited for a variety of applications that require high precision and stability. These include:

  • Industrial process control
  • Automated test equipment
  • Data acquisition systems
  • Portable instrumentation
  • Analog output modules

In conclusion, the Texas Instruments DAC7742YC is a robust and reliable digital-to-analog converter that combines high precision with ease of use. Its comprehensive feature set and flexible interface options make it a versatile choice for engineers and designers looking to enhance the performance of their analog signal processing systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.1818 $50.1818
3+ $41.1749 $123.5247
4+ $39.8881 $159.5524
6+ $38.6014 $231.6084
7+ $37.3147 $261.2029
9+ $33.4546 $301.0914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess