EN
  • EN
  • DE

APD160VHTR-E1

Part No APD160VHTR-E1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 1A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 680mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 60V
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 222988-APD160VHTR-E1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APD160VHTR-E1 CAD Model

Description

Introducing the APD160VHTR-E1 from Diodes Incorporated

Diodes Incorporated presents the APD160VHTR-E1, a cutting-edge component designed for high-efficiency power management applications. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features:

  • High Voltage Tolerance: The APD160VHTR-E1 is built to withstand high voltage inputs, making it ideal for robust applications where voltage spikes may occur.
  • Thermal Efficiency: With an excellent thermal performance, this product ensures reliable operation even under high temperature conditions, thanks to its superior heat dissipation capabilities.
  • Low Quiescent Current: The device boasts a low quiescent current, which helps in reducing power consumption when in standby mode, thereby extending battery life in portable devices.
  • Stable Operation: Engineered for stability, the APD160VHTR-E1 provides consistent performance, ensuring that connected components receive a steady power supply.
  • Compact Footprint: The small form factor of the component makes it an excellent choice for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications:

The versatility of the APD160VHTR-E1 allows it to be used in a wide range of applications, including but not limited to:

  • Portable electronic devices
  • Power supply modules
  • Consumer electronics
  • Telecommunication systems
  • Automotive electronics

Quality and Reliability:

Diodes Incorporated ensures that the APD160VHTR-E1 is manufactured to the highest quality standards, offering both reliability and performance. The component is rigorously tested to meet stringent industry specifications, guaranteeing that it performs to the expectations in various environments and usage scenarios.

Environmentally Conscious:

Committed to environmental sustainability, Diodes Incorporated has designed the APD160VHTR-E1 to comply with RoHS directives, ensuring that it is free from hazardous substances and is suitable for use in eco-friendly products.

With its robust design, high efficiency, and adaptability, the APD160VHTR-E1 from Diodes Incorporated stands out as an exceptional choice for designers seeking to enhance their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess