EN
  • EN
  • DE

DAC8564IDPWR

Part No DAC8564IDPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER with 2.5V, 2ppm/°C Internal Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Number of D/A Converters 4
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±4, ±0.5
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1166696-DAC8564IDPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8564
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC8564IDPWR CAD Model

Description

Product Overview: Texas Instruments DAC8564IDPWR

The Texas Instruments DAC8564IDPWR is a high-performance, quad-channel, 16-bit digital-to-analog converter (DAC) designed to deliver precision and accuracy in a compact surface-mount package. This integrated circuit is part of the TI PowerPAD™ family and is well-suited for a wide range of applications, including industrial automation, process control, data acquisition systems, and medical equipment.

Key Features

  • Resolution: The DAC8564IDPWR features a 16-bit resolution, providing fine granularity and high precision output voltage levels for demanding applications.
  • Quad Channels: With four independent DAC channels, this device allows for simultaneous output of multiple analog signals, making it ideal for complex systems that require multiple control loops.
  • Low Power Consumption: Designed for power-sensitive applications, the DAC8564IDPWR offers a low-power operation, conserving energy and reducing heat dissipation.
  • Integrated Reference: An onboard, precision voltage reference simplifies design and enhances performance, eliminating the need for external reference components.
  • Interface Flexibility: The device supports a standard SPI serial interface, allowing for easy integration with a wide range of microcontrollers and digital systems.
  • Extended Temperature Range: The DAC8564IDPWR operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Package: The component is offered in a compact TSSOP-16 package, making it suitable for space-constrained applications.

Applications

The DAC8564IDPWR is versatile and can be used in numerous applications, including:

  • Industrial automation systems
  • Programmable logic controllers (PLCs)
  • Data acquisition systems
  • Test and measurement equipment
  • Analog output modules
  • Medical devices

With its combination of precision, low power, and multiple output channels, the DAC8564IDPWR from Texas Instruments is an excellent choice for designers seeking a reliable and efficient solution for converting digital signals into accurate analog voltages.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3190 $66.9570
6+ $18.3131 $109.8786
9+ $17.7408 $159.6672
12+ $17.1685 $206.0220
16+ $16.5962 $265.5392
21+ $14.8794 $312.4674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess