EN
  • EN
  • DE

DAC8830MCDEP

Part No DAC8830MCDEP
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5, ±0.5
Temperature Range - Operating -55°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 1032619-DAC8830MCDEP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC8830MCDEP CAD Model

Description

Introducing the DAC8830MCDEP - Precision Digital-to-Analog Converter by Texas Instruments

The DAC8830MCDEP is a highly accurate, low-power, single-channel, digital-to-analog converter (DAC) engineered by Texas Instruments to deliver precision performance in demanding applications. This robust component is a part of TI's family of high-reliability products, designed to meet the stringent requirements of industrial, automotive, and aerospace applications.

Featuring a 16-bit resolution, the DAC8830MCDEP ensures fine granularity in output signals, which is critical for precise control systems. It operates on a wide supply range from 2.7V to 5.5V, making it versatile for various power environments. The device boasts a remarkable settling time, enabling swift and accurate signal conversion, which is vital for real-time data processing applications.

One of the key advantages of the DAC8830MCDEP is its enhanced product change notification (EPCN) and long product life cycle, which provide peace of mind for designers by ensuring a stable supply and support for extended periods. This is particularly important for applications where system longevity and reliability are non-negotiable.

The device is packaged in a space-saving, surface-mount VSSOP-10 package, which is ideal for compact designs where board space is at a premium. The DAC8830MCDEP also features a serial input interface, which simplifies the digital interface and reduces the number of required I/O pins on the controlling microprocessor or microcontroller.

With its built-in 2.5V reference and output buffer, the DAC8830MCDEP simplifies design complexity and minimizes the need for additional external components. This integration helps to reduce overall system cost and enhances reliability by minimizing the component count on the PCB.

Moreover, the DAC8830MCDEP is characterized for operation over the extended industrial temperature range of -55°C to +125°C, ensuring reliable performance in harsh environments. Its rugged design and adherence to Texas Instruments' defense, aerospace, and multi-market specifications (EP) make it a go-to choice for applications requiring the highest level of performance and durability.

In summary, for engineers seeking a high-precision, reliable, and easy-to-integrate DAC solution, the DAC8830MCDEP from Texas Instruments stands out as an excellent option that balances performance, power efficiency, and long-term dependability.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
Lowest to $7.1344
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess