EN
  • EN
  • DE

DCPA10505DP-U/700

Part No DCPA10505DP-U/700
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER +/-5V 1W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 5 Weeks
Features Isolated Module DC DC Converter Output 5V -5V - - 100mA, 100mA 4.5V - 5.5V Input
Manufacturer Texas Instruments
Series DCPA1 (1W)
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 14-SMD Module, 7 Leads, Gull Wing
Case / Package 7-SOP
Family Name DCPA10505
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51050-6, 296-51050-2, DCPA10505DP-U/700-ND, 296-51050-1
Quantity per package 700
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868266-DCPA10505DP-U/700
Ultra Librarian 3D Model Ultra Librarian DCPA10505DP-U/700 CAD Model

Description

Introducing the DCPA10505DP-U/700 from Texas Instruments

The DCPA10505DP-U/700 is a cutting-edge product from the renowned electronics manufacturer, Texas Instruments. This high-performance component is designed to cater to the demanding needs of modern electronic applications, offering reliability and efficiency in a compact package.

Key Features

  • High Precision: The DCPA10505DP-U/700 is built for applications that require accurate control and precision, making it an ideal choice for sensitive electronic systems.
  • Durable Construction: Texas Instruments' commitment to quality ensures that this product is manufactured with robust materials, providing longevity and stability in various operating conditions.
  • Energy Efficiency: With an emphasis on power conservation, this component is designed to optimize energy usage, reducing the overall power consumption of the devices it powers.
  • Compact Design: The small form factor of the DCPA10505DP-U/700 allows for seamless integration into space-constrained applications without sacrificing performance.
  • Wide Operating Temperature Range: It is capable of functioning effectively across a broad range of temperatures, ensuring consistent performance even in extreme environments.

Applications

The DCPA10505DP-U/700 is versatile and can be utilized in a variety of applications, including:

  • Industrial automation systems
  • Precision instrumentation
  • Telecommunications equipment
  • Consumer electronics
  • Automotive electronics

Technical Specifications

Here are some of the technical specifications that make the DCPA10505DP-U/700 a standout product:

  • Manufacturer: Texas Instruments
  • Part Number: DCPA10505DP-U/700
  • Category: Integrated Circuits (ICs)
  • Package / Case: Industry-standard packaging
  • Quality and Compliance: Meets international standards for quality and safety

Why Choose Texas Instruments?

With a reputation for innovation and quality, Texas Instruments is a leader in the semiconductor industry. Their products, including the DCPA10505DP-U/700, are trusted by engineers and designers worldwide to deliver top-notch performance and reliability.

Whether you're developing the next generation of consumer gadgets or working on critical industrial controls, the DCPA10505DP-U/700 from Texas Instruments is a component that won't let you down.

You May Also Be Interested in

SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2877 $60.8631
7+ $16.6463 $116.5241
10+ $16.1261 $161.2610
13+ $15.6059 $202.8767
17+ $15.0857 $256.4569
23+ $13.5251 $311.0773
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess