EN
  • EN
  • DE

ES1JP1-7

Part No ES1JP1-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE STD 1A SMD / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 871106-ES1JP1-7
Ultra Librarian 3D Model Ultra Librarian ES1JP1-7 CAD Model

Description

Product Overview: ES1JP1-7 from Diodes Incorporated

The ES1JP1-7 is a high-efficiency, surface-mount Super Fast Rectifier designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This rectifier is engineered to meet the demanding requirements of fast-switching power supply systems and high-frequency converters.

Key Features

  • High Reverse Voltage Capability: The ES1JP1-7 is capable of withstanding reverse voltages up to 600V, making it suitable for high-voltage applications.
  • Super Fast Recovery Time: With a recovery time as low as 35ns, this rectifier ensures minimal power loss and improved efficiency in high-speed switching applications.
  • Low Forward Voltage Drop: A forward voltage drop of just 1.3V maximizes the efficiency of the rectifier, helping to reduce the overall power consumption of the system.
  • High Current Capability: It can handle a forward continuous current of 1A, making it robust enough for a variety of power applications.
  • Surface Mount Package: The ES1JP1-7 comes in a compact DO-219AB (SMF) package, which is ideal for automated assembly processes and saves valuable board space.
  • RoHS Compliant: This rectifier is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Applications

The ES1JP1-7 is designed for use in a variety of electronic circuits and is particularly well-suited for use in:

  • Switching power supplies
  • Freewheeling diodes
  • DC/DC converters
  • Reverse battery protection
  • Automotive environments
  • High-frequency rectification in telecommunications hardware

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the ES1JP1-7 is no exception. Each rectifier is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected by industry professionals. With its combination of fast switching speeds, high voltage and current capabilities, and compact form factor, the ES1JP1-7 is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess